EN
  • EN
  • DE

TPS77515MPWPREP

Part No TPS77515MPWPREP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 1.5V 500MA 20HTSSOP / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 20-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 10V
Voltage - Output (Min/Fixed) 1.5V
Current - Output 500mA
Current - Quiescent (Iq) 125 µA
PSRR 60dB (100Hz)
Control Features Enable, Reset
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 20-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-HTSSOP
Base Product Number TPS77515
Standard Package 2,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 937368-TPS77515MPWPREP
Ultra Librarian 3D Model Ultra Librarian TPS77515MPWPREP CAD Model

Description

Product Overview: TPS77515MPWPREP from Texas Instruments

The TPS77515MPWPREP is a high-performance, fast-transient-response, low-dropout regulator from Texas Instruments designed to meet the stringent requirements of modern electronic applications. This regulator offers a significant advantage in terms of power management, providing a stable and reliable power supply to critical components within a wide range of operating conditions.

With an output voltage of 1.5V, the TPS77515MPWPREP is capable of delivering up to 500mA of continuous output current, making it suitable for powering microcontrollers, digital signal processors (DSPs), and other logic devices that require a precise and steady voltage supply. The device operates over a wide input voltage range from 2.7V to 5.5V, allowing it to be used in various systems without the need for additional voltage conversion stages.

One of the key features of the TPS77515MPWPREP is its low dropout voltage, which enhances the efficiency of the system by minimizing the voltage difference between the input and output. This low dropout characteristic is particularly beneficial in battery-powered applications where maximizing the usable battery life is crucial.

The TPS77515MPWPREP also includes a variety of protective features to ensure the longevity and reliability of the end application. These include built-in thermal shutdown, overcurrent protection, and a power good (PG) output, which provides a status signal to indicate when the output voltage is within nominal operating conditions. This feature is essential for systems that require a controlled power-up sequence.

The device is offered in a thermally-enhanced 20-pin HTSSOP PowerPAD™ package, which provides excellent thermal performance and is ideal for space-constrained applications. The TPS77515MPWPREP is also characterized for operation over the full industrial temperature range of -40°C to 125°C, ensuring stable operation in harsh environments.

In summary, the TPS77515MPWPREP from Texas Instruments is a robust, efficient, and reliable voltage regulator that provides a high-quality power supply solution for a wide array of electronic applications. Its combination of low dropout performance, high output current capability, and comprehensive protection features make it an excellent choice for designers looking to enhance the power management of their systems.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7782 $50.0076
44+ $2.2795 $100.2980
68+ $2.2083 $150.1644
94+ $2.1371 $200.8874
122+ $2.0658 $252.0276
162+ $1.8521 $300.0402
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,910 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess