EN
  • EN
  • DE

PCA9547D,118

Part No PCA9547D,118
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 24SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP USA Inc.
Series -
Package Tape & Reel
Product Status Active
Applications Translating Multiplexer
Interface I²C, SMBus
Voltage - Supply 2.3V ~ 3.6V, 4.5V ~ 5.5V
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SO
Mounting Type Surface Mount
Base Product Number PCA9547
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370742-PCA9547D,118
Ultra Librarian 3D Model Ultra Librarian PCA9547D,118 CAD Model

Description

Overview of PCA9547D,118

The PCA9547D,118 is a high-performance, 8-channel I2C-bus multiplexer designed by NXP Semiconductors. This versatile integrated circuit (IC) allows for the connection of up to eight I2C devices to a single I2C bus, effectively expanding the number of devices that can be controlled within a system. The PCA9547D,118 is particularly useful in applications where there are address conflicts or when more I2C devices are needed than can be supported by the I2C bus specification.

Key Features

  • Channel Selection: The PCA9547D,118 allows the user to select any combination of its eight I2C-bus slave channel inputs via an I2C-bus master.
  • Low Standby Current: The device is optimized for low power consumption, which makes it suitable for battery-powered and energy-efficient applications.
  • High Noise Immunity: With built-in noise filtering, the IC ensures reliable operation even in environments with electrical noise.
  • Wide Operating Voltage Range: It operates across a wide voltage range from 2.3V to 5.5V, making it compatible with a variety of logic levels and supply voltages.

Applications

The PCA9547D,118 is ideal for a multitude of applications, including:

  • Servers
  • Telecommunications
  • Industrial Control Systems
  • Medical Equipment
  • Consumer Electronics

Technical Specifications

  • Package: The device is available in a SOIC-24 package, which is suitable for surface mount technology (SMT).
  • Channels: It features 8 bidirectional translating switches that can isolate I2C-bus capacitance, allowing for higher total bus capacitance and longer I2C bus length.
  • Interrupt Function: An interrupt input is also provided for each of the eight channels, which can be used to alert the I2C-bus master when an input status has changed.

Quality and Reliability

NXP's commitment to quality ensures that the PCA9547D,118 meets the stringent requirements for industrial and commercial use. The device is designed to withstand the rigors of real-world applications, ensuring a reliable performance over its operational lifespan.

Ordering Information

The PCA9547D,118 is available for order under the specified part number. For detailed product information, including pricing, datasheets, and technical support, customers should contact NXP Semiconductors or an authorized distributor.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Renesas Electronics America
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8696 $65.4360
80+ $1.5341 $122.7280
120+ $1.4862 $178.3440
165+ $1.4382 $237.3030
210+ $1.3903 $291.9630
280+ $1.2465 $349.0200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess