EN
  • EN
  • DE

TPS75615KTTR

Part No TPS75615KTTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.5V 5A DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.5V
Output Current 5A
Operating Supply Current 200μA
PSRR 60dB (100Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.5V
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-5
Win Source Part Number 122222-TPS75615KTTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS75615KTTR CAD Model

Description

Product Overview: Texas Instruments TPS75615KTTR

The TPS75615KTTR from Texas Instruments is a high-performance, low-dropout (LDO) voltage regulator that offers the benefits of low dropout voltage, fast transient response, and excellent line and load regulation features. This regulator is designed to deliver a fixed output of 1.5 volts with an output tolerance of 1% over the full temperature range. The TPS75615KTTR is capable of providing an output current of up to 5A, making it suitable for a wide range of applications, including power-sensitive devices such as RF circuits, FPGAs, and microprocessors.

Encased in a compact 5-Pin TO-263 package, the TPS75615KTTR is engineered to occupy minimal space on a printed circuit board, which is particularly beneficial for space-constrained applications. The small footprint, combined with the low profile of the package, allows for efficient use of board space and easier integration into various system designs.

One of the key features of the TPS75615KTTR is its low dropout voltage, which enhances the efficiency of the system by allowing operations closer to the battery voltage. This characteristic is especially important in battery-powered devices, where maximizing the usage of the available voltage can extend the overall battery life.

The TPS75615KTTR also boasts a robust thermal performance, with built-in thermal shutdown and overcurrent protection, ensuring the reliability and longevity of the device under various operating conditions. These protective features safeguard the voltage regulator and the system from potential damage due to abnormal operating scenarios.

The device is designed with a noise reduction pin that allows the addition of an external bypass capacitor, which can further reduce the output noise, making it an ideal choice for noise-sensitive applications such as audio and RF systems. Additionally, the regulator offers a programmable soft-start feature that can be used to minimize inrush current during startup, providing a smoother power-up sequence for sensitive loads.

In summary, the Texas Instruments TPS75615KTTR is a versatile and reliable voltage regulator that combines performance, protection, and space-saving design, making it an excellent choice for a wide array of applications where stable and efficient voltage regulation is critical.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess