EN
  • EN
  • DE

SN74ACT11034N

Part No SN74ACT11034N
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1094807-SN74ACT11034N
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74ACT11034N CAD Model

Description

The SN74ACT11034N is a high-performance, quadruple 2-input positive-NOR gate integrated circuit from Texas Instruments. This device is designed to operate with a 5V power supply, making it suitable for a wide range of digital applications that require low power consumption and high speed.

Key Features

  • Logic Type: Quadruple 2-Input Positive-NOR Gate
  • Supply Voltage: 4.5V to 5.5V, optimized for 5V systems
  • Operating Temperature: -40°C to 85°C, making it reliable for industrial applications
  • Package: PDIP-14 (Plastic Dual-In-Line Package), which is easy to handle and suitable for through-hole mounting
  • Speed: Fast propagation delay times, offering high-speed operation for critical applications
  • Output Drive Capability: Capable of driving up to 24mA, allowing for direct drive of small LEDs and other loads
  • Logic Level Compatibility: TTL-compatible inputs, ensuring ease of integration with existing TTL logic systems

Applications

The SN74ACT11034N is versatile and can be used in various digital circuits. Common applications include:

  • Logic gates and digital combinational circuits
  • Control systems and process automation
  • Communication systems
  • Computing devices and peripherals
  • Instrumentation and test equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The SN74ACT11034N is no exception, with rigorous testing and quality control measures ensuring consistent performance. The device is also RoHS compliant, adhering to environmental standards regarding the restriction of hazardous substances.

Ordering Information

To purchase the SN74ACT11034N or to obtain more detailed specifications, visit the Texas Instruments website or contact an authorized distributor. Ensure to refer to the 'SN74ACT11034N' part number when placing an order.

You May Also Be Interested in

Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shikues
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Norgren
Cylinder Accessory/replacement Part, Piston And Rod Assembly
Need more? Email Us
Schneider Electric
Proximity Sensor Ultrasonic
Need more? Email Us
Taiwan Semiconductor
1A, 30V, Schottky Rectifier
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1569 $50.5104
39+ $2.5903 $101.0217
60+ $2.5094 $150.5640
83+ $2.4284 $201.5572
107+ $2.3475 $251.1825
143+ $2.1046 $300.9578
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess