EN
  • EN
  • DE

SN74HC165QDREP

Part No SN74HC165QDREP
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC 8BIT SHIFT REGISTER 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Texas Instruments
Series 74HC
Product Status Obsolete
Logic Type Shift Register
Output Type Complementary
Number of Elements 1
Number of Bits per Element 8
Function Parallel or Serial to Serial
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HC165
Other Names -296-22297-1,-296-22297-1,296-22297-1R,296-22297-6R,-SN74HC165QDREPR,-V62/04689-01XE,296-22297-2R,-296-22297-1R,V62/04689-01XE,296-22297-6,296-22297-1,296-22297-2,-V62/04689-01XER
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257096-SN74HC165QDREP
Ultra Librarian 3D Model Ultra Librarian SN74HC165QDREP CAD Model

Description

The SN74HC165QDREP, manufactured by Texas Instruments, is a high-performance, 8-bit parallel-load shift registers that are part of the 74HC series. These integrated circuits are designed to offer a reliable solution for digital systems requiring the conversion of parallel data to serial format. With the SN74HC165QDREP, users can significantly expand their system's input capability without increasing the number of data lines.

The SN74HC165QDREP operates on a wide operating voltage range from 2V to 6V, making it suitable for interfacing with both TTL and CMOS logic levels. This flexibility ensures that the device can be used in various applications, from low-voltage microcontrollers to traditional 5V logic circuits. The low power consumption of the IC, coupled with its high noise immunity, makes it an ideal choice for battery-operated and portable devices.

This shift register features a direct overriding load (parallel input) to serial output operation, which is facilitated by a simple two-step process. First, data is loaded into the register in parallel format when the shift/load input is low. Then, upon transitioning the shift/load input to high, the IC shifts the data serially at the pace determined by the clock input. This process allows for rapid and efficient data handling, making the SN74HC165QDREP a versatile component for data acquisition, microprocessor interfacing, and digital signal processing.

The SN74HC165QDREP is provided in a small-outline package, ensuring a compact footprint on printed circuit boards. Its robust design conforms to the enhanced product (EP) standards, featuring an extended temperature range and lead-free terminals, which makes it suitable for use in harsh environments and mission-critical applications. Texas Instruments' commitment to quality ensures that this component delivers consistent performance and reliability.

Whether it's for data multiplexing, signal processing, or control systems, the SN74HC165QDREP from Texas Instruments stands out as a top-tier choice for engineers and designers looking to optimize their digital systems with a dependable and efficient shift register solution.

You May Also Be Interested in

Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16HVQFN
Lowest to $5.8209
ON Semiconductor
IC GATE AND 4CH
Lowest to $0.4414
Texas Instruments
8-BIT SHIFT REGISTER WITH SCHMIT / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.4149
ON Semiconductor
IC SHIFT REGISTR 8BIT 3ST 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.2113
Texas Instruments
IC SHIFT REGISTER 8 BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us
ON Semiconductor
IC SHIFT REGISTER 8BIT
Lowest to $1.1356
Nexperia USA Inc.
IC SHIFT/STORE BUS 8STAG 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3017
ON Semiconductor
IC SHIFT REGISTER 8-BIT / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.4366
Texas Instruments
8-BIT SHIFT REGISTERS 14-CDIP -5 / Shift Shift Register 1 Element 8 Bit 14-CDIP
Lowest to $42.3459

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess