EN
  • EN
  • DE

PCA9557DT

Part No PCA9557DT
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description I2C/SMBus Interface 400kHz 5.5V 16-Pin SOIC T/R / IC I/O EXPANDER I2C 8B 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of I/O 8
Interrupt Output No
Features POR
Output Type Open Drain, Push-Pull
Current - Output Source/Sink 10mA, 25mA
Max Frequency 400kHz
Supply Voltage - Operating 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 129599-PCA9557DT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PCA9557
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian PCA9557DT CAD Model

Description

The PCA9557DT is a high-quality product from Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Description: 8-bit I²C and SMBus, low power Input/Output (I/O) expander.
  • Voltage Range: 2.3V to 5.5V.
  • I/O Pins: Eight programmable I/O pins.
  • Reset Function: Built-in reset function.
  • Power-On Reset: Internal power-on reset.
  • Package: Surface-mount SOIC.
  • Compliance: RoHS compliant.
  • Clock Frequency: Up to 400 kHz.
  • Operating Temperature: -40°C to +85°C.

You May Also Be Interested in

ON Semiconductor
IC XPNDR 100KHZ I2C 24WQFN / I/O Expander 8 I²C 100 kHz 24-WQFN (4x4)
Lowest to $4.3014
NXP / Nexperia
LOW-VOLTAGE TRANSLATING 16-BIT I / I/O Expander 16 I²C, SMBus 400 kHz 24-X2QFN (2x2)
Lowest to $1.4921
Microchip Technology
IC XPNDR 10MHZ I2C 28SSOP / I/O Expander 16 I²C 10 MHz 28-SSOP
Lowest to $1.0839
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
Microchip Technology
IC EXPANDER SPI 16BIT I/O 28SDIP / I/O Expander 16 SPI 10 MHz 28-SPDIP
Lowest to $3.6759
Maxim Integrated
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $3.4610
NXP / Nexperia
IC XPNDR 1MHZ I2C 24HVQFN
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 16HVQFN / I/O Expander 8 I²C, SMBus 400 kHz 16-HVQFN (3x3)
Need more? Email Us
Microchip Technology
IC I/O EXPANDER I2C 16B 24SSOP
Lowest to $4.8325

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7811 $50.7715
160+ $0.6410 $102.5600
245+ $0.6209 $152.1205
335+ $0.6009 $201.3015
435+ $0.5809 $252.6915
580+ $0.5208 $302.0640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess