EN
  • EN
  • DE

MCP23017-E/SSVAO

Part No MCP23017-E/SSVAO
Manufacturer Microchip Technology
Catalog Interface - I/O Expanders
Description IC XPNDR 10MHZ I2C 28SSOP / I/O Expander 16 I²C 10 MHz 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - I/O Expanders
Mfr Microchip Technology
Series Automotive, AEC-Q100
Package Tube
Product Status Active
Number of I/O 16
Interface I²C
Interrupt Output Yes
Features POR
Output Type Open Drain
Current - Output Source/Sink 25mA
Clock Frequency 10 MHz
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number MCP23017
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356565-MCP23017-E/SSVAO
Ultra Librarian 3D Model Ultra Librarian MCP23017-E/SSVAO CAD Model

Description

MCP23017-E/SSVAO - I/O Expander from Microchip Technology

The MCP23017-E/SSVAO is a versatile 16-bit I/O expander with serial interface produced by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This integrated circuit (IC) provides an easy way to add more I/O ports to a microcontroller or microprocessor system. It is particularly useful in applications where additional inputs/outputs are needed and is designed to work with the I²C serial interface.

Key Features:

  • 16-bit I/O Ports: Allows for expansion of up to 16 I/O ports which can be individually configured as input or output.
  • I²C Interface: Features an I²C-compatible serial interface with a flexible address scheme, allowing up to eight devices on the same bus.
  • High-Speed I²C Interface: Supports 100 kHz, 400 kHz, and 1.7 MHz I²C communication speeds.
  • Interrupt Output: Provides an interrupt output which can be configured to reflect the input change on any of the input pins.
  • Configurable Polarity: Input port polarity can be inverted, providing additional flexibility in interfacing with sensors or other input devices.
  • External Reset Input: Includes an external reset input that clears the serial interface, ideal for fault recovery.
  • Operating Voltage: Supports an operating voltage range from 1.8V to 5.5V, making it compatible with most logic levels.
  • Extended Temperature Range: Designed to operate over an industrial temperature range of -40°C to +125°C.

Applications:

The MCP23017-E/SSVAO is suitable for a wide range of applications, including:

  • Home automation systems
  • Industrial control systems
  • Remote I/O expansions for microcontrollers
  • Smart appliances
  • Automotive applications
  • Robotics and embedded systems

With its robust design and ease of integration, the MCP23017-E/SSVAO is an excellent choice for designers looking to enhance the I/O capabilities of their systems without the need for complex wiring or additional microcontroller units. Microchip Technology's commitment to quality ensures that this I/O expander delivers reliable performance for any application that requires additional digital inputs or outputs.

You May Also Be Interested in

Texas Instruments
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $4.3985
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $0.8732
Texas Instruments
IC I/O EXPANDER I2C 4B 8SOIC
Lowest to $1.1312
Texas Instruments
IC I/O EXPANDER I2C 16B 24QSOP
Lowest to $2.3903
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.3657
Texas Instruments
IC I/O EXPANDER I2C 8B 16VQFN
Lowest to $2.4925
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $9.7500
Microchip Technology
IC XPNDR 3.4MHZ I2C 28SDIP
Lowest to $4.3657
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 24TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0839 $54.1950
100+ $1.0140 $101.4000
155+ $0.9791 $151.7605
220+ $0.9091 $200.0020
290+ $0.8742 $253.5180
360+ $0.8392 $302.1120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,350 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess