EN
  • EN
  • DE

IRL2910

Part No IRL2910
Manufacturer International Rectifier
Description HEXFET Power MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1188462-IRL2910
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Commercial, Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian IRL2910 CAD Model

Description

The IRL2910 is a logic-level power MOSFET from International Rectifier (now Infineon Technologies). It is an N-channel MOSFET designed for high-efficiency power switching applications. This device is particularly well-suited for low voltage applications where gate drive voltage is limited. Its low on-resistance minimizes conduction losses, leading to higher overall efficiency.

Applications

  • DC-DC converters
  • Power management in portable devices
  • Solid-state relays
  • Motor control
  • Load switching

Features

  • Logic-Level Gate Drive
  • Low On-Resistance (RDS(on))
  • Fast Switching Speed
  • 100V Drain-Source Voltage (VDS)
  • Continuous Drain Current (ID) of 23A
  • Avalanche Rated

Benefits

  • Logic Level Compatibility: Can be directly driven by microcontrollers and other low-voltage logic circuits, simplifying the design.
  • High Efficiency: Low RDS(on) minimizes power dissipation and improves overall system efficiency.
  • Fast Switching: Reduces switching losses and enables higher frequency operation.
  • Robust Performance: Avalanche rating provides added protection against voltage transients.
  • Compact Design: Available in a variety of packages for space-constrained applications.

Additional Details

The IRL2910 is commonly available in a TO-220 package. The gate threshold voltage is designed to be low, allowing it to fully turn on with a gate voltage as low as 5V, or even lower in some cases. This makes it ideal for battery-powered applications and systems with limited gate drive voltage. It offers a good balance between on-resistance, gate charge, and switching speed. Its operating junction temperature range is typically -55°C to +175°C.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4986 $62.4930
9+ $11.7075 $105.3675
14+ $11.3120 $158.3680
20+ $10.5209 $210.4180
25+ $10.1254 $253.1350
31+ $9.7299 $301.6269
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess