EN
  • EN
  • DE

PCA9654EDR2G

Part No PCA9654EDR2G
Manufacturer ON Semiconductor
Catalog Interface - I/O Expanders
Description IC XPNDR 100KHZ I2C 16SOIC / I/O Expander 8 I²C 100 kHz 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - I/O Expanders
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Number of I/O 8
Interface I²C
Interrupt Output Yes
Features POR
Output Type -
Current - Output Source/Sink -
Clock Frequency 100 kHz
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number PCA9654
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352899-PCA9654EDR2G
Ultra Librarian 3D Model Ultra Librarian PCA9654EDR2G CAD Model

Description

ON Semiconductor PCA9654EDR2G Overview

The ON Semiconductor PCA9654EDR2G is a high-performance, low-voltage 16-bit General Purpose Input/Output (GPIO) expander with an I²C-bus/SMBus interface. This robust component is designed to provide easy serial expansion of I/O through a standard two-wire bidirectional bus. The PCA9654EDR2G is ideal for applications where I/O pins are limited and additional inputs/outputs are necessary, such as in microcontrollers, embedded systems, and mobile devices.

Key Features

  • Interface: I²C-bus/SMBus compatible interface supports up to 400 kHz (Fast-mode) and 100 kHz (Standard-mode) operation.
  • Voltage Range: Operates from a power supply voltage ranging from 2.3V to 5.5V, making it suitable for a variety of logic levels and power requirements.
  • GPIO Expansion: Provides an additional 16 GPIOs which can be configured as inputs or outputs.
  • Output Drive Capability: Open-drain interrupt output.
  • Packaging: Comes in a compact, surface-mount TSSOP-24 package, saving valuable board space.
  • Power Saving: Features a low standby current, which is crucial for battery-powered devices to extend battery life.
  • Robustness: Equipped with built-in power-on reset and a low-power mode to enhance system reliability.
  • Addressing: Supports up to eight programmable slave addresses, allowing multiple devices to share the same I²C-bus/SMBus.

Applications

The PCA9654EDR2G is versatile and can be used in a wide array of applications, including but not limited to:

  • Server motherboards
  • Embedded systems
  • Industrial control
  • Portable devices
  • Medical equipment
  • Home automation
It provides a cost-effective solution for system designers looking to increase the number of I/O lines in a controlled and power-efficient manner.

Conclusion

The ON Semiconductor PCA9654EDR2G is a sophisticated GPIO expander that delivers high functionality and adaptability for a range of electronics projects and products. Its compatibility with I²C-bus/SMBus interfaces, low power consumption, and flexibility in voltage ranges make it an excellent choice for expanding the I/O capabilities of a system without the need for additional microcontroller pins.

You May Also Be Interested in

Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 16SOIC
Need more? Email Us
ON Semiconductor
IC XPND 100KHZ I2C SMBUS 24TSSOP / I/O Expander 16 I²C, SMBus 100 kHz 24-TSSOP
Lowest to $5.8208
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
ON Semiconductor
IC XPNDR 100KHZ I2C 24WQFN / I/O Expander 8 I²C 100 kHz 24-WQFN (4x4)
Lowest to $4.3014
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP / I/O Expander 16 I²C 1 MHz 24-TSSOP
Lowest to $4.2202
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24HVQFN / I/O Expander 16 I²C, SMBus 400 kHz 24-HVQFN (4x4)
Lowest to $1.9928
Maxim Integrated
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $3.4610
Texas Instruments
REMOTE 16-BIT I2C AND SMBUS, LOW / I/O Expander 16 I²C, SMBus 400 kHz 24-VQFN (4x4)
Lowest to $2.8642
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C, SMBus 400 kHz 16-TSSOP
Lowest to $1.0946

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2901 $59.2218
43+ $2.6997 $116.0871
67+ $2.6153 $175.2251
92+ $2.5310 $232.8520
119+ $2.4465 $291.1335
158+ $2.1935 $346.5730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess