EN
  • EN
  • DE

PCA9535ECDTR2G

Part No PCA9535ECDTR2G
Manufacturer ON Semiconductor
Catalog Interface - I/O Expanders
Description IC XPND 100KHZ I2C SMBUS 24TSSOP / I/O Expander 16 I²C, SMBus 100 kHz 24-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - I/O Expanders
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Number of I/O 16
Interface I²C, SMBus
Interrupt Output Yes
Features POR
Output Type Open Drain
Current - Output Source/Sink 25mA
Clock Frequency 100 kHz
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number PCA9535
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357158-PCA9535ECDTR2G
Ultra Librarian 3D Model Ultra Librarian PCA9535ECDTR2G CAD Model

Description

ON Semiconductor PCA9535ECDTR2G I/O Expander

The PCA9535ECDTR2G is a robust, low-voltage 16-bit I/O expander designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit (IC) is an essential component for designers looking to increase the number of input/output ports in their microcontroller-based projects or systems, particularly when I/O pins are at a premium.

The PCA9535ECDTR2G operates over a wide voltage range from 2.3V to 5.5V, making it suitable for a variety of applications, including handheld devices, telecommunications, and industrial control systems. It communicates with the host controller via the I²C bus, a popular serial interface known for its simplicity and efficiency. This allows for easy cascading of multiple devices on the same bus without the need for complex wiring or additional hardware.

Each of the 16 I/O ports on the PCA9535ECDTR2G can be independently configured as either an input or an output, giving designers the flexibility to tailor the device to their specific needs. The outputs are capable of driving LED indicators directly, and each I/O can be inverted if required, which is useful for adapting to different logic level requirements.

To ensure reliable performance, the PCA9535ECDTR2G features built-in power-on reset and low standby current, making it an energy-efficient choice for battery-operated devices. Additionally, it offers an interrupt output which can be connected to the host microcontroller's interrupt input to signal a change in the input state, thus allowing for efficient software polling.

The device comes in a TSSOP package, which is ideal for space-constrained applications. The PCA9535ECDTR2G is also designed to prevent bus lock-up by incorporating hardware noise filter on the SCL/SDA inputs, and it supports hot insertion. These features make the PCA9535ECDTR2G a reliable, versatile, and user-friendly choice for expanding I/O capabilities in a wide range of electronic systems.

With its combination of flexibility, ease of use, and ON Semiconductor's reputation for quality, the PCA9535ECDTR2G is an excellent choice for designers looking to add more I/O ports to their systems without increasing complexity or cost.

You May Also Be Interested in

NXP / Nexperia
IC XPNDR 5MHZ SPI 16TSSOP
Lowest to $7.2762
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $2.1982
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TQFN
Lowest to $0.5675
MaxLinear Inc
IC XPNDR 400KHZ I2C SMBUS 24QFN
Lowest to $9.8599
Diodes Incorporated
IC XPNDR 100KHZ I2C 46QFN
Lowest to $5.5643
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
3Peak
IC XPND I2C SMBUS 1MBPS 20-TSSOP
Lowest to $0.3784
NXP / Nexperia
Interface - I/O Expanders I/O EXPANDER I2C
Lowest to $1.6302
NXP / Nexperia
Interface - I/O Expanders 8BIT I2C/SMBUS I/O
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8208 $52.3872
21+ $4.7761 $100.2981
33+ $4.6268 $152.6844
45+ $4.4776 $201.4920
58+ $4.3283 $251.0414
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess