EN
  • EN
  • DE

PCA9539BS,118

Part No PCA9539BS,118
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 16B 24HVQFN  /  I/O Expander 16 I²C, SMBus 400 kHz 24-HVQFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - I/O Expanders
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Last Time Buy
Number of I/O 16
Interface I2C, SMBus
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Clock Frequency 400 kHz
Voltage - Supply 2.3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-HVQFN (4x4)
Base Product Number PCA9539
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NXPNXPPCA9539BS,118,935277296118,2156-PCA9539BS,118,568-1841-2,568-1841-1,568-1841-6,PCA9539BS118,PCA9539BS-T
Standard Package 6,000
Win Source Part Number 1084232-PCA9539BS,118
Ultra Librarian 3D Model Ultra Librarian PCA9539BS,118 CAD Model

Description

Product Overview: NXP PCA9539BS,118

The NXP PCA9539BS,118 is a robust, low-voltage 16-bit General Purpose Input/Output (GPIO) expander with interrupt and weak pull-up resistors. Designed for the I²C-bus and SMBus, this device provides an ideal solution for expanding I/O capabilities of I²C-bus/SMBus compatible microcontrollers and microprocessors, particularly where additional I/O pins are required.

Key Features

  • I²C-bus/SMBus Interface: The PCA9539BS,118 operates as a slave on the I²C-bus and SMBus, with support for standard (100 kHz), fast (400 kHz), and fast-plus (1 MHz) I²C-bus modes, ensuring compatibility with a wide range of microcontrollers.
  • 16-bit GPIO: The device expands the GPIO capabilities by providing 16 additional input/output pins, which can be configured individually as either inputs or outputs, giving designers flexibility in their applications.
  • Interrupt Output: An interrupt output is available to indicate to the host controller when an input state has changed, enhancing system responsiveness and efficiency by negating the need for continuous polling.
  • Configurable Polarity: Input and output polarity is configurable, allowing for easy integration into systems where signal inversion is necessary.
  • Low Standby Current: The PCA9539BS,118 is optimized for low power consumption, with a low standby current making it suitable for battery-powered and power-sensitive applications.
  • Wide Operating Voltage: This GPIO expander can operate across a wide voltage range of 2.3V to 5.5V, accommodating various system power requirements.
  • Package: The device comes in a TSSOP24 package, which is ideal for space-constrained applications.

Applications

The NXP PCA9539BS,118 is versatile and can be used in a variety of applications, including:

  • Server motherboards
  • Embedded systems
  • Industrial control systems
  • Signal processing
  • Consumer electronics

With its easy-to-use I²C-bus interface and additional GPIOs, the PCA9539BS,118 is a practical solution for system designers looking to improve I/O capabilities without increasing the complexity or size of their projects.

You May Also Be Interested in

NXP / Nexperia
IC I/O EXPANDER I2C 8B 16HVQFN
Lowest to $8.7910
Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Need more? Email Us
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 8B 16QFN
Lowest to $4.9866
NXP / Nexperia
IC I/O EXPANDER I2C 40B 56HVQFN
Lowest to $93.2331
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16HVQFN
Lowest to $2.2597
NXP / Nexperia
IC I/O EXPANDER I2C 40B 56TSSOP
Lowest to $7.2762
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $9.7500
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5640 $53.4600
30+ $3.3384 $100.1520
47+ $3.2256 $151.6032
67+ $3.0000 $201.0000
87+ $2.8873 $251.1951
109+ $2.7745 $302.4205
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,670 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess