EN
  • EN
  • DE

S32K116EVB-Q048

Part No S32K116EVB-Q048
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M0+
Utilized IC / Part S32K116
Mounting Type Fixed
Contents Board(s)
Base Product Number S32K116
Other Names 568-14733,935361113598
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8471.50.0150
Win Source Part Number 1284094-S32K116EVB-Q048
Ultra Librarian 3D Model Ultra Librarian S32K116EVB-Q048 CAD Model

Description

The NXP S32K116EVB-Q048 Evaluation Board is a versatile development platform designed to facilitate the engineering of a wide array of automotive and industrial applications. This board is centered around the S32K116 microcontroller, which is part of NXP's S32K1xx MCU family engineered for cost-sensitive and resource-constrained environments.

Key Features

  • MCU Core: The heart of the board is the S32K116 MCU, which features a 32-bit ARM Cortex-M0+ core, operating at up to 48 MHz. This core is designed for efficient execution of control algorithms and application code.
  • Memory and Storage: The S32K116 MCU comes with 64 KB of flash memory and 8 KB of RAM, providing ample space for application development and data storage.
  • Connectivity: The evaluation board includes a variety of communication interfaces such as CAN, LIN, and UART, enabling easy integration with automotive networks and industrial systems.
  • On-board Debugging: With the integrated OpenSDA circuit, developers can enjoy a seamless debugging experience without the need for additional hardware.
  • Flexible Power Supply: The board can be powered through the USB interface or an external power supply, offering flexibility for different development setups.
  • Expansion Options: The S32K116EVB-Q048 features Arduino™ UNO-compatible headers, which allow for the addition of a wide range of third-party shields and hardware extensions.

Development Support

The board is supported by NXP's S32 Design Studio IDE, which provides a comprehensive development environment including an integrated compiler, debugger, and code analysis tools. Additionally, the MCU is backed by a rich set of software drivers and middleware within the S32 Software Development Kit (SDK), simplifying the task of building complex applications.

Applications

This evaluation board is ideally suited for developing applications such as body electronics, sensor interfaces, general-purpose automotive control units, and low-end motor control systems. Its robust feature set also makes it a great choice for industrial automation projects, smart sensors, and various IoT devices.

With the S32K116EVB-Q048, designers and engineers have access to a powerful, yet cost-effective development platform that accelerates the prototyping and testing phases, ultimately reducing time to market for innovative products.

You May Also Be Interested in

Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591
Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess