EN
  • EN
  • DE

MCSPTE1AK144

Part No MCSPTE1AK144
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Description S32K144 DEV KIT FOR BLDC PMSM MO / GD3000, S32K144 - ARM® Cortex®-M4F MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M4F
Utilized IC / Part GD3000, S32K144
Mounting Type Fixed
Contents Board(s)
Base Product Number MCSPTE1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8471.50.0150
Win Source Part Number 1345824-MCSPTE1AK144
Ultra Librarian 3D Model Ultra Librarian MCSPTE1AK144 CAD Model

Description

The NXP MCSPTE1AK144 is a state-of-the-art microcontroller unit (MCU) that forms part of NXP's innovative SPT series, designed to cater to the demanding needs of automotive and industrial control applications. This high-performance product features a robust architecture that provides an optimal balance between power efficiency and processing capability.

Key Features

  • Advanced Core: At the heart of the MCSPTE1AK144 lies an advanced core that operates at high frequencies, delivering the computational power required for complex tasks.
  • Memory Capacity: The MCU is equipped with a generous memory capacity, including both volatile and non-volatile memory options, ensuring ample space for application code and data storage.
  • Connectivity: With multiple communication interfaces, the MCSPTE1AK144 provides versatile connectivity options, including CAN, LIN, and SPI, facilitating easy integration into various systems and networks.
  • Robust I/O: A wide array of input/output ports allows for extensive peripheral connectivity, making it suitable for managing multiple sensors and actuators within a system.
  • Analog Features: The MCU includes integrated analog modules like ADCs and DACs, providing precise measurement and control capabilities which are essential for real-time applications.
  • Timing Systems: Sophisticated timing systems, including PWM modules and timers, support intricate timing and control operations.
  • Security: Security features are embedded to protect against unauthorized access and ensure the integrity of the system's operation.
  • Temperature Range: Engineered to withstand extreme temperatures, the MCSPTE1AK144 is suitable for harsh operating environments typically encountered in automotive and industrial settings.

Applications

The NXP MCSPTE1AK144 MCU is designed for a broad range of applications, particularly excelling in areas where reliable performance under stringent conditions is a must. It is an ideal choice for automotive control systems, including engine management and transmission control. Additionally, it's well-suited for industrial automation, where precision and durability are critical, such as in robotics, process control, and machine monitoring.

Quality and Reliability

As with all NXP products, the MCSPTE1AK144 is manufactured to the highest quality standards, ensuring reliability and longevity in the field. Its rigorous design and testing protocols make it a trusted component in any application demanding high reliability and consistent performance.

You May Also Be Interested in

Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC265 TFT
Need more? Email Us
Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us
STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess