EN
  • EN
  • DE

LM4864N

Part No LM4864N
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 300 mW Audio Power Amplifier with Shutdown Mode | IC AMP AUDIO PWR .725W MONO 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels at Load 725mW x 1 at 8Ohm
Supply Voltage (V) 2.7V ~ 5.5V
Features Shutdown, Thermal Protection
Mounting Style Through Hole
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 8-PDIP
Manufacturer Package 8-DIP
Family Part Number LM4864
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1200034-LM4864N
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4864N CAD Model

Description

Introducing the LM4864N Audio Amplifier

The LM4864N is a versatile and high-performance audio power amplifier brought to you by Texas Instruments, a leader in semiconductor solutions. This innovative product is designed to deliver exceptional audio quality for a wide range of applications. With its compact size and efficient operation, the LM4864N is an ideal choice for designers looking to enhance their audio systems in consumer electronics.

Key Features and Benefits

  • Amplifier Type: The LM4864N is a Class AB audio amplifier, which means it combines the efficiency of Class B amplifiers with the low distortion of Class A amplifiers, providing a balanced solution for audio amplification.
  • Output Power: Capable of delivering 1W of continuous average power to an 8Ω BTL load with less than 1.0% THD+N, the LM4864N ensures clear and powerful sound reproduction.
  • Supply Voltage: Operating from a 5V supply, this amplifier is perfectly suited for portable devices where power efficiency is key.
  • Boomer® Audio Power: As part of TI's Boomer series, the LM4864N is specifically designed for high-quality audio applications, providing ample power without compromising on sound quality.
  • Shutdown Mode: The device includes a shutdown mode feature, which significantly reduces power consumption when the amplifier is not in use, thereby conserving battery life in portable applications.
  • External Gain Configuration: It allows for flexibility in gain configuration, enabling designers to tailor the amplification to specific needs through external gain-setting resistors.

Applications

The LM4864N is a highly adaptable audio amplifier that can be used in a variety of devices. Its typical applications include:

  • Portable and desktop computers
  • Portable speakers and docking stations
  • Consumer electronics such as TVs and gaming systems
  • Mobile phones and communication devices

With its impressive sound quality and versatile functionality, the LM4864N from Texas Instruments is an excellent choice for any audio amplification project. Its small footprint and efficient operation make it a go-to solution for developers looking to create products with superior audio performance.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess