EN
  • EN
  • DE

GTL2007PW

Part No GTL2007PW
Manufacturer NXP / Nexperia
Description 13-bit GTL to LVTTL translator with power good control
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1178042-GTL2007PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GTL2007PW CAD Model

Description

Introducing the NXP GTL2007PW: A Versatile Level Translating Solution

The NXP GTL2007PW is a high-performance, 7-bit, bidirectional level translator designed to address the needs of multi-voltage systems with an emphasis on data bus interfacing. This advanced chip is an essential component for modern electronic applications where interfacing between different voltage domains is required.

Key Features

  • Wide Voltage Range: The GTL2007PW operates over a broad voltage range, accommodating 1.0V to 5.5V on the A port and 1.2V to 5.5V on the B port, making it highly adaptable for various system requirements.
  • Bidirectional Interface: With its bidirectional translation capability, the GTL2007PW allows seamless data flow between high and low voltage domains without the need for direction control, simplifying circuit design and enhancing system reliability.
  • Non-preferential Power-up Sequencing: The device supports non-preferential power-up sequencing, which means that either VCC(A) or VCC(B) can be powered up first, providing flexibility in power supply design.
  • Flow-Through Pinout: The flow-through pinout of the GTL2007PW minimizes signal skew and simplifies PCB layout, thus enhancing signal integrity and easing design constraints.
  • High Impedance when Unpowered: When the device is unpowered, I/O ports enter a high-impedance state, preventing unwanted power dissipation and protecting against potential damage.

Applications

The GTL2007PW is ideal for a variety of applications where voltage level translation is required, such as interfacing between different logic families, or connecting peripherals that operate at different voltage levels. It is commonly used in:

  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Laptops and Desktop Computers
  • Embedded Systems
  • Consumer Electronics

With its robust design and versatile features, the NXP GTL2007PW level translator is a reliable solution for designers looking to bridge the gap between different voltage domains, ensuring seamless communication within a multi-voltage environment.

For detailed specifications and application schematics, refer to the GTL2007PW datasheet provided by NXP Semiconductors.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4899 $65.9596
9+ $13.5297 $121.7673
14+ $13.1069 $183.4966
19+ $12.6842 $240.9998
24+ $12.2615 $294.2760
32+ $10.9933 $351.7856
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess