EN
  • EN
  • DE

SN74AS641DW

Part No SN74AS641DW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX INVERT 5.5V 20SOIC / Transceiver, Inverting 1 Element 8 Bit per Element Open Collector Output 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AS
Package Tube
Logic Type Transceiver, Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Open Collector
Current - Output High, Low -, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74AS641
Other Names SN74AS641DWG4,TEXTISSN74AS641DW,SN74AS641DWE4,SN74AS641DWE4,SN74AS641DW,296-33812-5,2156-SN74AS641DW,SN74AS641DWG4
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259778-SN74AS641DW
Ultra Librarian 3D Model Ultra Librarian SN74AS641DW CAD Model

Description

The SN74AS641DW from Texas Instruments is a high-performance octal bus transceiver designed for asynchronous communication between data buses. This integrated circuit is part of the Advanced Schottky (AS) logic family, offering a perfect balance between speed and power consumption, making it an ideal choice for interfacing between systems that operate at different logic levels.

Key Features

  • Logic Type: Octal Bus Transceiver with 3-state outputs
  • Operating Voltage Range: 4.5V to 5.5V, which allows for compatibility with TTL logic levels.
  • Drive Capability: Capable of driving 15 LSTTL loads, ensuring robust performance in a variety of applications.
  • Data Flow Direction: Bidirectional data flow control via DIR input, providing flexibility in system design.
  • Output Enable (OE): The active-low OE input allows users to place the outputs in a high-impedance state, which is crucial for bus-oriented systems.
  • Package Type: Available in a wide-body SOIC (DW) package, which is suitable for surface-mount technology (SMT).
  • Speed: Fast propagation delay times, which are a hallmark of the AS logic family.

Applications

The SN74AS641DW is versatile and can be used in various digital applications that require high-speed and low-power bus transceivers, including:

  • Bus interface in microprocessor or microcontroller-based systems
  • Data communication systems
  • Memory switching
  • Peripheral drivers where data integrity is paramount

Reliability and Quality

Texas Instruments is renowned for its commitment to quality and reliability. The SN74AS641DW is no exception and is designed to meet the stringent requirements of the industrial and commercial market segments. It undergoes rigorous testing to ensure it meets the high standards expected from a leading semiconductor manufacturer.

Ordering Information

To purchase the SN74AS641DW or to obtain more information about pricing and availability, please visit the Texas Instruments website or contact an authorized distributor. The part number SN74AS641DW ensures that you will receive the genuine product designed and manufactured by Texas Instruments.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1312 $50.6560
13+ $8.3128 $108.0664
19+ $8.0531 $153.0089
26+ $7.7933 $202.6258
34+ $7.5335 $256.1390
45+ $6.7542 $303.9390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,240 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess