EN
  • EN
  • DE

M41ST85WMH6

Part No M41ST85WMH6
Manufacturer STMicroelectronics
Description 5.0 OR 3.0V, 512 bit 64 x 8 SERIAL RTC and NVRAM SUPERVISOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1210559-M41ST85WMH6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M41ST85WMH6 CAD Model

Description

The M41ST85WMH6 is a versatile real-time clock (RTC) module manufactured by STMicroelectronics, a leader in the semiconductor industry. This integrated circuit is designed to provide precise time and date information for a wide range of applications, from consumer electronics to industrial systems.

Key Features

  • Integrated Crystal: The M41ST85WMH6 includes an embedded 32.768 kHz quartz crystal, ensuring high-precision timekeeping without the need for external components.
  • Low Power Consumption: This RTC is optimized for low power consumption, making it ideal for battery-powered applications where energy efficiency is crucial.
  • Serial Interface: The device features a serial I2C interface, allowing for easy integration with microcontrollers and other digital systems.
  • Alarm Functions: It includes programmable alarms that can be set to trigger on a specific date, day of the week, or time, providing flexibility for time-based events.
  • Watchdog Timer: An integrated watchdog timer enhances system reliability by providing a hardware reset feature in case of system failures or anomalies.
  • Additional Memory: The M41ST85WMH6 comes with additional bytes of battery-backed SRAM, offering storage for critical data that must be preserved during power loss.

Applications

The M41ST85WMH6 is suitable for a broad array of applications, including:

  • Embedded systems
  • Consumer electronics such as digital cameras, audio/video equipment
  • Industrial control systems
  • Utility meters
  • POS terminals
  • Network equipment

Technical Specifications

The device operates over a wide voltage range and temperature range, ensuring reliable performance in diverse environments. With its comprehensive timekeeping features and additional memory, the M41ST85WMH6 is a robust choice for maintaining accurate time in electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8658 $57.9870
37+ $3.1728 $117.3936
57+ $3.0735 $175.1895
78+ $2.9741 $231.9798
101+ $2.8748 $290.3548
135+ $2.5780 $348.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess