EN
  • EN
  • DE

PCA9552D,112

Part No PCA9552D,112
Manufacturer NXP / Nexperia
Catalog Board Mount LED Drivers
Description IC LED DRIVER LIN DIM 25MA 24SO / LED Driver 550uA Supply Current 24-Pin SO Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Type Power Switch
Internal Switch(s) Yes
Number of Outputs 16
Voltage Supply MIN 2.3V
Voltage Supply MAX 5.5V
Output Current per Channel 25mA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SO
Win Source Part Number 791495-PCA9552D,112
Popularity Medium
Supply and Demand Status Limited
Family Name PCA9552D,112
Introduction Date February 24, 2003
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PCA9552D,112 CAD Model

Description

The PCA9552D,112 is a sophisticated LED driver integrated circuit (IC) designed by NXP Semiconductors. It is a part of the PCA9552 series, which are known for their reliability and versatility in controlling light-emitting diodes (LEDs). This particular model is housed in a small 24-pin SOIC package, making it suitable for space-constrained applications.

Key Features

  • I²C-Bus Interface: The PCA9552D,112 utilizes the I²C-bus interface, which allows for easy integration into existing designs and communication with microcontrollers or processors with minimal wiring.
  • 16 LED Drivers: Each IC can drive up to 16 individual LEDs, providing ample control for various lighting applications.
  • Programmable Blink Rate: Users can program the blink rate of the LEDs, allowing for customizable signaling or status indicators.
  • Adjustable Brightness: The brightness of each LED can be adjusted via pulse width modulation (PWM), enabling precise control over the intensity of the light output.

Applications

The PCA9552D,112 is ideal for a wide range of applications where LED control is necessary. Common uses include:

  • Status indicators for servers, networking equipment, and other electronics.
  • Backlighting for LCD panels in consumer electronics.
  • LED displays for advertising and information boards.

Product Specifications

Attribute Value
Supply Voltage 2.3V to 5.5V
Output Current 25 mA per LED
Operating Temperature -40°C to +85°C
Package Type SOIC-24

Quality and Reliability

NXP's commitment to quality ensures that the PCA9552D,112 meets stringent standards for performance and reliability. It is designed for a long operational life and is suitable for commercial, industrial, and automotive environments that demand high levels of dependability.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE / LM36274 4, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Infineon Technologies
EVAL BOARD MR16 10W ILD4001 / ILD4001 1, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE TPS92315 / TPS92315 Outputs LED Driver Evaluation Board
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess