EN
  • EN
  • DE

STEVAL-ILL077V1

Part No STEVAL-ILL077V1
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Outputs and Type 3, Non-Isolated
Features Dimmable
Voltage - Input 48V ~ 56V
Supplied Contents Board(s)
Utilized IC / Part STNRG388A
Other Names -1138-STEVAL-ILL077V1,497-16374
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283843-STEVAL-ILL077V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILL077V1 CAD Model

Description

STEVAL-ILL077V1 LED Driver Evaluation Board from STMicroelectronics

The STEVAL-ILL077V1 is a cutting-edge evaluation board designed by STMicroelectronics, specifically engineered for driving LEDs with high precision and efficiency. This product is a testament to STMicroelectronics' commitment to providing innovative solutions for advanced lighting applications.

Key Features

  • LED Driver Integration: At the heart of the STEVAL-ILL077V1 is a highly efficient LED driver IC, ensuring optimal performance for a wide range of lighting tasks.
  • Wide Input Voltage Range: The board is designed to accommodate a broad input voltage spectrum, making it suitable for various power supply scenarios.
  • Dimming Capabilities: It includes advanced dimming features, allowing for precise control over the brightness of the connected LEDs, which is essential for applications requiring adjustable lighting conditions.
  • Thermal Protection: The evaluation board is equipped with thermal protection mechanisms to safeguard the LEDs and the driver circuitry from overheating, thereby enhancing the longevity of the system.
  • Easy to Use: The STEVAL-ILL077V1 is designed for simplicity, with a user-friendly interface that enables quick setup and testing without the need for extensive technical knowledge.

Applications

The STEVAL-ILL077V1 is versatile and can be used in a variety of applications, including:

  • General-purpose LED lighting
  • Architectural lighting
  • Signage and signal lighting
  • Decorative and entertainment lighting

Why Choose STEVAL-ILL077V1?

For professionals and enthusiasts alike, the STEVAL-ILL077V1 offers an exceptional opportunity to evaluate and prototype LED lighting solutions. Its robust design, combined with STMicroelectronics' advanced technology, ensures reliable operation and outstanding performance. Whether you are developing a new lighting product or experimenting with LED applications, the STEVAL-ILL077V1 provides a flexible and powerful platform to meet your needs.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess