EN
  • EN
  • DE

LM3406HVEVAL/NOPB

Part No LM3406HVEVAL/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description EVAL BOARD FOR LM3406HV  /  LM3406HV 1, Non-Isolated Outputs LED Driver Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr Texas Instruments
Package Box
Current - Output / Channel 350mA, 700mA, 1A or 1.5A
Outputs and Type 1, Non-Isolated
Features Dimmable
Voltage - Input 6V ~ 75V
Supplied Contents Board(s)
Utilized IC / Part LM3406HV
Base Product Number LM3406
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names LM3406HVEVALNOPB
Standard Package 1
Win Source Part Number 1070005-LM3406HVEVAL/NOPB
Ultra Librarian 3D Model Ultra Librarian LM3406HVEVAL/NOPB CAD Model

Description

LM3406HVEVAL/NOPB Evaluation Board by Texas Instruments

The LM3406HVEVAL/NOPB is a meticulously designed evaluation board from Texas Instruments (TI), created specifically for the assessment and performance testing of the LM3406HV series of buck regulator integrated circuits. This evaluation platform is a cornerstone for engineers and designers who aim to explore the capabilities, efficiency, and versatility of the LM3406HV in driving power LEDs.

The LM3406HV is a monolithic, high voltage, low-side N-channel MOSFET controller ideal for driving a series string of high power, high brightness LEDs. With a wide input voltage range of 6V to 75V, it is perfectly suited for a variety of LED lighting applications, including automotive, industrial, and general illumination.

The evaluation board comes equipped with several key features that enhance its utility and ease of use:

  • Adjustable Output Current: Users can set the desired output current to drive LEDs with varying power requirements, ensuring versatility across different applications.
  • Thermal Protection: The board includes over-temperature protection, safeguarding the system against excessive heat that could potentially damage the LEDs or the driver itself.
  • Dimming Capability: The LM3406HVEVAL/NOPB supports both analog and PWM dimming, providing flexibility in controlling the brightness levels of the LEDs.
  • Efficiency: The high efficiency of the LM3406HV IC ensures minimal power loss during operation, leading to energy savings and a reduced thermal footprint.

Designed for simplicity, the evaluation board allows for immediate plug-and-play functionality. It comes with pre-configured settings, but it also allows for easy modifications to accommodate a wide range of LEDs and power configurations. Comprehensive documentation and support from Texas Instruments ensure that users can maximize the potential of the LM3406HV IC and tailor it to their specific needs.

Whether you are a seasoned professional or a newcomer to LED driver technology, the LM3406HVEVAL/NOPB evaluation board is an invaluable tool for gaining insight into the performance and application of the LM3406HV series. Its robust design, coupled with the quality and support of Texas Instruments, makes this evaluation board a must-have for any serious development in the LED lighting space.

You May Also Be Interested in

Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $2.7755
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753
Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947
Texas Instruments
IC LED DRV CTRL PWM 200MA 32VQFN / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)
Lowest to $4.8109
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.2640
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess