EN
  • EN
  • DE

AP2132MP-1.8G1

Part No AP2132MP-1.8G1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description 2A CMOS LDO Regulator / LDO Regulator Pos 1.8V 2A 8-Pin PSOP EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Diodes Incorporated
Win Source Part Number 181323-AP2132MP-1.8G1
Popularity Medium
Supply and Demand Status Limited
Family Name AP2132
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian AP2132MP-1.8G1 CAD Model

Description

The AP2132MP-1.8G1 is a high-performance, fast transient response, 300mA Low-Dropout linear regulator (LDO) offered by Diodes Incorporated, a leading manufacturer in the semiconductor market. This LDO is specifically designed to deliver a stable and precise 1.8V output voltage, which is ideal for powering sensitive electronic components in a variety of applications.

Key Features

  • Output Voltage: 1.8V fixed, with high accuracy and low output noise, making it suitable for RF and analog circuits.
  • Current Capability: Capable of delivering up to 300mA of continuous output current, ensuring sufficient power for a wide range of devices.
  • Low Dropout: The low dropout voltage minimizes power loss and improves efficiency, particularly beneficial when operating from battery sources.
  • Fast Transient Response: Quickly responds to changes in load, preserving output voltage stability under dynamic conditions.
  • Thermal Protection: Features over-temperature protection that safeguards the device against excessive heat and enhances reliability.
  • Short Circuit Protection: Built-in current limit and short-circuit protection features prevent damage from over-current conditions.
  • Package: Available in a space-saving SOT-25 package, which is ideal for compact circuit designs.

Applications

The AP2132MP-1.8G1 is versatile and can be used in a myriad of applications, such as:

  • Portable and battery-powered equipment
  • Wireless communication devices
  • Power management for PDAs, GPS devices, and smartphones
  • Audio and video applications
  • Microprocessor/microcontroller or FPGA power supplies

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The AP2132MP-1.8G1 is manufactured with rigorous standards, ensuring high reliability and performance for critical applications. With its excellent load and line regulation, this LDO is a dependable choice for designers looking to maintain a consistent voltage level in their electronic systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess