EN
  • EN
  • DE

R1232D121A-TR-F

Part No R1232D121A-TR-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287618-R1232D121A-TR-F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R1232D121A-TR-F CAD Model

Description

The Ricoh R1232D121A-TR-F is a high-performance voltage regulator IC designed to provide a stable and efficient power supply in a variety of electronic applications. This regulator is part of Ricoh's extensive range of power management solutions, known for their reliability and efficiency.

Applications

  • Portable Devices: Used in smartphones, tablets, and other portable devices for stable voltage regulation.
  • Wearable Technology: Suitable for smartwatches, fitness trackers, and other wearables.
  • IoT Devices: Applied in various IoT sensors and devices that require low power consumption.
  • Microcontroller Power Supplies: Provides stable voltage for microcontrollers in embedded systems.
  • Wireless Communication Devices: Powers RF modules and other wireless components.

Features

  • Input Voltage Range: Wide input voltage range to accommodate various power sources.
  • Output Voltage: Fixed output voltage for stable power delivery.
  • Low Quiescent Current: Minimizes power consumption, which enhances battery life in portable devices.
  • Overcurrent Protection: Protects the regulator and downstream components from damage due to excessive current.
  • Thermal Shutdown Protection: Shuts down the regulator when the temperature exceeds a safe threshold, preventing thermal damage.
  • Small Package: Compact packaging allows for space-efficient design.

Benefits

  • Extended Battery Life: Low quiescent current extends battery life in portable applications.
  • Stable Voltage Regulation: Provides consistent performance of connected devices through stable output voltage.
  • Robust Protection: Overcurrent and thermal shutdown protection enhance the reliability and lifespan of the device.
  • Compact Integration: Small package enables integration into space-constrained applications.
  • Simplified Design: Fixed output voltage simplifies circuit design.

Additional Details

The R1232D121A-TR-F operates with a low dropout voltage, allowing it to function effectively even when the input voltage is close to the output voltage. This is particularly important in battery-powered applications. The regulator's efficiency ensures minimal power loss, contributing to overall system efficiency. The device is typically available in small packages, such as DFN or SOT, for easy integration into compact electronic devices. Its protection features ensure reliable operation under diverse conditions, making it a reliable choice for sensitive electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3204 $61.6020
12+ $10.1086 $121.3032
18+ $9.7932 $176.2776
25+ $9.4768 $236.9200
32+ $9.1615 $293.1680
43+ $8.2132 $353.1676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess