EN
  • EN
  • DE

STEVAL-ILL058V1

Part No STEVAL-ILL058V1
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Outputs and Type 40, Non-Isolated
Voltage - Input 6V ~ 24V
Supplied Contents Board(s)
Utilized IC / Part A5974D, STAP08DP05, STM8A
Base Product Number STEVAL
Other Names -1138-STEVAL-ILL058V1,497-15180
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1283877-STEVAL-ILL058V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILL058V1 CAD Model

Description

STEVAL-ILL058V1 - LED Array Driver Evaluation Board by STMicroelectronics

The STEVAL-ILL058V1 from STMicroelectronics is a state-of-the-art LED array driver evaluation board designed for those seeking a high-efficiency, flexible solution for driving LED arrays. This innovative evaluation platform is built around the STP16CP05 LED driver, which is capable of providing constant current to up to 16 LED channels, ensuring uniform brightness and extending the lifespan of the LEDs.

One of the key features of the STEVAL-ILL058V1 is its scalability. Users can easily connect multiple boards in series to create larger LED arrays without compromising on performance. This makes it an ideal choice for applications requiring complex lighting schemes such as architectural lighting, signage, and decorative lighting.

The board operates over a wide range of input voltages and offers excellent efficiency thanks to its low voltage drop. The STP16CP05 driver includes built-in error detection features such as open LED and short-circuit detection, which contribute to the overall reliability and robustness of the lighting system.

Programming and customization are made easy with the STEVAL-ILL058V1. The board is compatible with ST's software tools, which allow for fine-tuning of the LED current, adjustment of the grayscale, and other parameters to meet the specific needs of any application. Moreover, the board is equipped with a standard communication interface for seamless integration with external control units.

For design engineers and hobbyists alike, the STEVAL-ILL058V1 offers a convenient and efficient solution for experimenting with and developing LED lighting applications. Its compact size, combined with its powerful and flexible features, make it an excellent choice for a wide range of LED driving scenarios.

With the STEVAL-ILL058V1, STMicroelectronics continues its commitment to providing innovative solutions for the lighting industry, helping designers to achieve energy-efficient, high-performance lighting systems.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess