EN
  • EN
  • DE

STEVAL-ILL085V1

Part No STEVAL-ILL085V1
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Current - Output / Channel 700mA
Outputs and Type 1, Non-Isolated
Voltage - Output 60V ~ 105V
Features Dimmable
Voltage - Input 90 ~ 300 VAC
Supplied Contents Board(s)
Utilized IC / Part HVLED001A
Base Product Number STEVAL
Other Names 497-17654,-1138-STEVAL-ILL085V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283827-STEVAL-ILL085V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILL085V1 CAD Model

Description

STEVAL-ILL085V1 Product Overview

The STEVAL-ILL085V1 is an innovative, high-efficiency LED array driver system evaluation board from STMicroelectronics, designed to cater to a wide range of lighting applications. This state-of-the-art product showcases the capabilities of the LED6000 step-down monolithic converter, which is optimized for driving an array of high-brightness LEDs with a constant current that can be set through an external resistor.

With a non-isolated DC-DC converter design, the STEVAL-ILL085V1 ensures a high Power Factor (PF) and low Total Harmonic Distortion (THD), making it suitable for power-conscious applications. The board is capable of handling an input voltage range from 6.5V to 48V, which provides flexibility for various usage scenarios and power supply options.

This evaluation board features an adjustable output current through a dedicated resistor, which allows users to tweak the performance based on the requirements of their specific LED configuration. Additionally, the LED6000 integrated on the board comes with a dimming control input, enabling pulse-width modulation (PWM) dimming, which is essential for applications that require variable light intensity.

Thermal protection is also a key aspect of the STEVAL-ILL085V1, with the LED6000 incorporating thermal shutdown to safeguard the system from overheating. The board also includes overvoltage and overcurrent protection features, which contribute to the longevity and reliability of the end application.

For developers and engineers, the STEVAL-ILL085V1 acts as an excellent tool for prototyping and testing LED lighting solutions before moving to full-scale production. Its user-friendly interface and comprehensive documentation facilitate a seamless integration process, reducing development time and accelerating time to market.

In summary, the STEVAL-ILL085V1 from STMicroelectronics is a versatile and robust solution for driving LED arrays with precision and efficiency. Its advanced features and protections make it an ideal choice for developers looking to create sophisticated lighting systems with a focus on performance and safety.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess