Products specifications

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Bulk
Current - Output / Channel 500mA
Outputs and Type 1, Non-Isolated
Features Dimmable
Voltage - Input 18V ~ 36V
Supplied Contents Board(s)
Utilized IC / Part LED6000
Base Product Number STEVAL
Other Names 497-16373,-497-16373
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283854-STEVAL-ILL084V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILL084V1 CAD Model

Description

STEVAL-ILL084V1 - LED Driver Evaluation Board from STMicroelectronics

The STEVAL-ILL084V1 is a sophisticated LED driver evaluation board designed by STMicroelectronics. This board is specifically tailored for driving LEDs with high efficiency and precision. It is a part of ST's evaluation product line that allows designers and engineers to test and validate the performance of their LED designs in real-world applications.

At the heart of the STEVAL-ILL084V1 is the advanced LED6001 chip, a monolithic, step-down, current-mode PWM converter optimized for driving series of LEDs with constant current that can be adjusted through an external resistor. The LED6001 operates from a wide input voltage range from 4.5 V to 38 V, making it versatile for a variety of LED lighting applications.

The board is equipped with numerous features that ensure the optimal performance of LED arrays. It includes under-voltage lockout, thermal shutdown, and overcurrent protection which safeguard the board and the LEDs from various electrical hazards. The PWM dimming input allows for precise brightness control, enhancing the capabilities of the board for different lighting scenarios.

The STEVAL-ILL084V1 is designed with flexibility in mind, supporting both analog and digital dimming methods. This allows for seamless integration into existing lighting systems or for the development of new, innovative lighting solutions. The board's compact size and layout are optimized for minimal noise and easy prototyping.

This evaluation board is an excellent tool for developers looking to create energy-efficient LED lighting solutions. Whether it's for industrial, commercial, or residential applications, the STEVAL-ILL084V1 provides a reliable platform for testing and fine-tuning the performance of LED drivers.

In summary, the STEVAL-ILL084V1 from STMicroelectronics is a high-quality evaluation board that offers designers a practical and efficient way to assess and perfect their LED lighting systems. Its robust protection features, flexible control options, and compatibility with a wide range of input voltages make it a valuable asset for any LED lighting project.

You May Also Be Interested in

Renesas Electronics America
KIT DEMO 78K0 UPD168804 TOOLS / EVALUATION BOARD WITH 350MA BUILT-IN FOUR-COLOR LED
Need more? Email Us
ECAD model for EZ-0007
Texas Instruments
EVAL MODULE FOR TPS61199-598 / TPS61199 LED Driver Evaluation Board
Need more? Email Us
ECAD model for TPS61199EVM-598
Mean Well Enterprises Co., Ltd.
LED DRVR CC/CV AC/DC 38-46V 2.9A
Need more? Email Us
ECAD model for HLG-120H-42A
Texas Instruments
EVALUATION MODULE FOR TLC5941 / Evaluation Module For 16 Channel Constant Current LED Driver
Need more? Email Us
ECAD model for TLC5941EVM-156
Texas Instruments
EVAL MODULE FOR TPS61310-638 / TPS61310 LED Driver Evaluation Board
Need more? Email Us
ECAD model for TPS61310EVM-638
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
ECAD model for RCD-48-0.35
Diodes Incorporated
EVAL BOARD FOR ZXLD1370/ZXLD1371
Need more? Email Us
ECAD model for ZXLD1370/1EV4
Recom Power
LED SUPPLY CC BUCK 2-35V 700MA / Constant Current Single Output
Lowest to $19.0555
ECAD model for RCD-24-0.70
Texas Instruments
IC LED DRIVER CTRLR DIM 16HTSSOP / LED Driver 9V/12V/15V/18V/24V 16-Pin HTSSOP EP T/R
Lowest to $5.9542
ECAD model for TPS92641PWPT/NOPB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention