EN
  • EN
  • DE

STEVAL-ILL053V2

Part No STEVAL-ILL053V2
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Bulk
Current - Output / Channel 2.7A
Outputs and Type 1, Isolated
Voltage - Output 48V
Voltage - Input 85 ~ 305 VAC
Supplied Contents Board(s)
Utilized IC / Part L6562AT, L6599AT
Base Product Number STEVAL
Other Names -1138-STEVAL-ILL053V2,497-18363
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1283859-STEVAL-ILL053V2
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILL053V2 CAD Model

Description

STEVAL-ILL053V2 - LED Driver Evaluation Board from STMicroelectronics

The STEVAL-ILL053V2 is a sophisticated evaluation board designed by STMicroelectronics, tailored for driving LEDs with high efficiency and accuracy. This evaluation board is specifically engineered to demonstrate the capabilities of the LED6001 chip, a step-down monolithic switching regulator designed to source up to 3 A of current for LED driving.

Featuring a wide input voltage range from 4.5 V to 38 V, the STEVAL-ILL053V2 is versatile and suitable for a variety of LED driving applications. It ensures a constant current supply to the LED array, providing high brightness and extending the life of the LEDs. The evaluation board is equipped with dimming control, enabling users to adjust the brightness of the LEDs to their desired level through both analog and PWM dimming signals.

The LED6001 controller integrated on the board includes a fixed frequency PWM control scheme with an internal 250 kHz oscillator, which can be externally adjusted up to 1 MHz. This feature allows for flexibility in balancing efficiency and component size, making the STEVAL-ILL053V2 a practical solution for space-constrained applications.

With built-in open-LED detection, over-temperature protection, and overcurrent protection, the STEVAL-ILL053V2 ensures safe operation under various conditions. The protections are auto-restart enabled, providing an additional layer of reliability for the end application. Moreover, the evaluation board is designed with thermal shutdown to protect the device in extreme conditions.

The STEVAL-ILL053V2's layout is optimized for thermal performance, making it capable of handling high-power LEDs with ease. The board's compact size and comprehensive feature set make it an excellent choice for professionals and hobbyists looking to explore LED lighting solutions or to quickly prototype their LED applications.

In summary, the STEVAL-ILL053V2 from STMicroelectronics is a high-performance, feature-rich evaluation board that showcases the capabilities of the LED6001 driver. It is an invaluable tool for developers seeking to create efficient, reliable, and versatile LED lighting systems.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LM3463 / LM3463 6, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
MODULE EVAL FOR TPS92550 / TPS92550 1, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
EVALUATION MODULE / LM36274 4, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess