EN
  • EN
  • DE

STEVAL-TLL009V1

Part No STEVAL-TLL009V1
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Outputs and Type 1, Non-Isolated
Supplied Contents Board(s)
Utilized IC / Part STCF07
Other Names 497-12069,STEVALTLL009V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3B992
HTSUS 8473.30.1180
Win Source Part Number 1283846-STEVAL-TLL009V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-TLL009V1 CAD Model

Description

STEVAL-TLL009V1 - STMicroelectronics LED Driver Evaluation Board

The STEVAL-TLL009V1 is a sophisticated LED driver evaluation board from STMicroelectronics designed to showcase the capabilities of ST's LED control technology. This board is an ideal solution for developers and engineers looking to evaluate and prototype applications such as LED lighting systems, backlighting units, and other solutions requiring precise and efficient LED control.

Key Features

  • Integrated STP16CPC26 LED driver IC for efficient power management and smooth dimming capabilities.
  • Capability to drive up to 16 LED channels with constant current outputs, ensuring uniform brightness and color consistency.
  • Adjustable output current through external resistors, providing flexibility in the design and customization of the lighting solution.
  • Support for 3.3V to 5.5V logic input voltage, making it compatible with a wide range of microcontrollers and logic devices.
  • Serial interface for data input, enabling easy integration with other digital control systems.
  • Error detection features such as LED open-circuit and short-circuit detection, enhancing the reliability and safety of the system.

Applications

The STEVAL-TLL009V1 is versatile and can be used in various applications that require high-quality LED driving capabilities. These include:

  • General LED lighting systems
  • Architectural lighting
  • Signage and display backlighting
  • Emergency lighting
  • Decorative and entertainment lighting

Design Advantages

With the STEVAL-TLL009V1, designers benefit from the ease of implementation and the advanced features of the STP16CPC26 LED driver. The evaluation board's robust design allows for immediate testing and prototyping, speeding up the development process. The onboard error detection and management features ensure that the final applications are not only efficient but also safe and reliable for end-users.

Whether you're developing a new LED lighting product or upgrading an existing design, the STEVAL-TLL009V1 offers a comprehensive platform to build upon, backed by STMicroelectronics' reputation for quality and performance in the semiconductor industry.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess