EN
  • EN
  • DE

TLC5924RHBTG4

Part No TLC5924RHBTG4
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description IC LED DRIVER LINEAR 80MA 32VQFN / LED Driver 16 Segment 65000uA Supply Current 32-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage Supply MIN 3V
Voltage Supply MAX 5.5V
Voltage - Output 15V
Output Current per Channel 80mA
Frequency 30MHz
Applications Backlight
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-VQFN (5x5)
Win Source Part Number 796923-TLC5924RHBTG4
Popularity Medium
Supply and Demand Status Limited
Family Name TLC5924RHBTG4
Introduction Date July 07, 2006
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TLC5924RHBTG4 CAD Model

Description

Overview of the TLC5924RHBTG4 LED Driver from Texas Instruments

The TLC5924RHBTG4 is a highly efficient, constant-current LED sink driver from Texas Instruments, designed to cater to a wide range of lighting applications. This integrated circuit is specifically engineered to enhance the performance and reliability of systems requiring precise LED current control, such as LED displays, signage, and decorative lighting.

Key Features

  • 16 Constant-Current Output Channels: The TLC5924RHBTG4 provides 16 channels of constant-current output, ensuring uniform brightness across multiple LEDs and reducing the need for external resistors.
  • Adjustable Current Range: Each output channel can drive up to 120 mA, with the capability to adjust the current from 5 mA to 120 mA via an external resistor, offering flexibility for various LED configurations and brightness levels.
  • Wide Supply Voltage Range: The device operates on a supply voltage range from 3.0 V to 5.5 V, making it compatible with a broad spectrum of power supplies and systems.
  • Error Detection: It features an open LED detection mode, which identifies any open-circuit conditions on the LED outputs, enhancing the safety and reliability of the lighting system.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the device from overheating, thereby ensuring the longevity and stable operation of the LED driver.

Robust Design

The TLC5924RHBTG4 is offered in a compact, thermally enhanced 32-pin QFN package, which is ideal for space-constrained applications. Its robust design is characterized by a wide operating temperature range, making it suitable for demanding environments.

Applications

Due to its versatility and performance, the TLC5924RHBTG4 is an excellent choice for driving LEDs in a variety of applications, including:

  • Professional and consumer LED displays
  • Channel letters and signage
  • Architectural and decorative lighting
  • Automotive interior and exterior lighting

With its precision, efficiency, and reliability, the TLC5924RHBTG4 from Texas Instruments stands as a top-tier solution for designers looking to create advanced LED lighting systems.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6116 $50.7276
27+ $3.7839 $102.1653
41+ $3.6657 $150.2937
57+ $3.5474 $202.2018
73+ $3.4292 $250.3316
98+ $3.0744 $301.2912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess