EN
  • EN
  • DE

PS8-700ATX-ZE

Part No PS8-700ATX-ZE
Manufacturer Advantech Corp
Catalog Board Mount AC DC Converters
Description AC/DC CNVT 3.3V 5V 4X12V 1006W  /  AC DC Converters 9 Output 3.3V 5V 12V 12V 100 ~ 240 VAC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Converters
Mfr Advantech Corp
Package Bulk
Product Status Obsolete
Number of Outputs 9
Voltage - Input 100 ~ 240 VAC
Voltage - Output 1 3.3V
Voltage - Output 2 5V
Voltage - Output 3 12V
Voltage - Output 4 12V
Voltage - Output 5 12V
Voltage - Output 6 12V
Current - Output 1 24 A
Current - Output 2 30 A
Current - Output 3 16 A
Current - Output 4 16 A
Current - Output 5 16 A
Current - Output 6 16 A
Power (Watts) 1006W
Applications ITE (Commercial)
Features Standby Output
Mounting Type Chassis Mount
Dimension 5.91" L x 5.51" W x 3.39" H (150.1mm x 140.0mm x 86.1mm)
Approval Agency CB, CCC, TUV, UL
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9540
Standard Package 1
Win Source Part Number 1161526-PS8-700ATX-ZE
Ultra Librarian 3D Model Ultra Librarian PS8-700ATX-ZE CAD Model

Description

The PS8-700ATX-ZE is an ATX power supply manufactured by Advantech Corp. It is designed to provide reliable power to industrial computing systems and embedded applications. This power supply is built to meet the demanding requirements of industrial environments, offering stable voltage outputs and robust protection features.

Applications

  • Industrial PCs: Provides power to industrial computers used in automation and control systems.
  • Embedded Systems: Supplies stable power to embedded systems in industrial applications.
  • Automation Equipment: Powers control systems, sensors, and other automation devices.
  • Rackmount Servers: Used in rackmount servers for industrial and data center applications.
  • Test and Measurement Equipment: Provides reliable power to test and measurement instruments.

Features

  • ATX Form Factor: Standard ATX form factor for easy integration into compatible systems.
  • 700W Power Output: Provides up to 700 watts of power.
  • Active Power Factor Correction (PFC): Improves power efficiency and reduces harmonic distortion.
  • Over Voltage Protection (OVP): Protects the system from excessive voltage.
  • Over Current Protection (OCP): Prevents damage due to excessive current.
  • Short Circuit Protection (SCP): Protects against short circuit conditions.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Reliable Power: Provides stable and reliable power to industrial systems.
  • High Power Efficiency: Active PFC improves power efficiency, reducing energy consumption.
  • Comprehensive Protection: OVP, OCP, and SCP protect the system from various electrical hazards.
  • Easy Integration: Standard ATX form factor simplifies installation.
  • Environmentally Friendly: RoHS compliant, reducing environmental impact.

Additional Details

The PS8-700ATX-ZE ATX power supply is a robust and reliable solution for powering industrial computing systems. Its 700W power output and active PFC provide efficient and stable power, while its comprehensive protection features ensure the safety of the system. The standard ATX form factor allows for easy integration into compatible systems, and its RoHS compliance makes it an environmentally friendly choice. It is commonly used in industrial PCs, embedded systems, and automation equipment.

You May Also Be Interested in

Polytronics Technology Corp
SWITCHING POWER MODULE MEDICAL E
Need more? Email Us
Polytronics Technology Corp
AC/DC CONVERTER 5V +/-15V
Need more? Email Us
Omron
AC/DC CONVERTER 5V +/-12V 30W
Need more? Email Us
Omron
PS 50W 24V DIR MNT PLUG CON
Need more? Email Us
Omron
AC/DC CONVERTER 12V 30W
Need more? Email Us
Polytronics Technology Corp
AC-DC POWER MODULE 10VDC OUTPUT
Need more? Email Us
Omron
AC/DC CONVERTER 15V 105W
Need more? Email Us
Omron
AC/DC CONVERTER 12V 600W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC Power Modules 5V 1A 5W 85-264Vin Encap PS
Lowest to $7.3309

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess