EN
  • EN
  • DE

STEVAL-LLL007V1

Part No STEVAL-LLL007V1
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Bulk
Current - Output / Channel 20mA
Outputs and Type 12, Non-Isolated
Voltage - Output 5V
Features Dimmable
Voltage - Input 2.6V ~ 5V
Supplied Contents Board(s)
Utilized IC / Part LED1202
Base Product Number STEVAL
Other Names 497-19036
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 1283857-STEVAL-LLL007V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-LLL007V1 CAD Model

Description

STEVAL-LLL007V1 Evaluation Board from STMicroelectronics

The STEVAL-LLL007V1 is a state-of-the-art evaluation board designed by STMicroelectronics, tailored for the testing and development of advanced LED lighting solutions. This evaluation platform is part of ST's portfolio of evaluation tools, which are intended to assist engineers in streamlining the development process for lighting applications by providing a comprehensive and flexible environment to work with.

At the heart of the STEVAL-LLL007V1 is ST's cutting-edge LED driver technology, which is designed to deliver high efficiency and accuracy in controlling the brightness and color of LED arrays. The board supports a wide range of input voltages, making it suitable for various power supply scenarios, and it is compatible with multiple LED configurations, providing designers with the flexibility to adapt the board to their specific project requirements.

The evaluation board comes equipped with numerous features that make it an ideal platform for experimenting with and fine-tuning LED systems. It includes overcurrent, overvoltage, and thermal protection circuits to ensure the longevity and reliability of the LEDs and the driver circuitry. Additionally, the board provides options for dimming control, enabling the creation of dynamic lighting effects and energy-saving modes.

Connectivity on the STEVAL-LLL007V1 is also a key focus, with interfaces that allow for easy integration with external control systems. This enables the use of the board in more complex lighting networks and smart lighting systems, which are becoming increasingly prevalent in both commercial and residential settings.

The STEVAL-LLL007V1 is not only a powerful tool for R&D but also serves as an educational platform for those looking to understand the intricacies of LED driver design and operation. The board is accompanied by comprehensive documentation, including datasheets, application notes, and design guides, which provide valuable insights and step-by-step instructions for getting the most out of the evaluation board.

In summary, the STEVAL-LLL007V1 from STMicroelectronics is an exceptional evaluation board for professionals and enthusiasts alike, offering a robust platform for the development and testing of innovative LED lighting solutions.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess