EN
  • EN
  • DE

STEVAL-ILL030V1

Part No STEVAL-ILL030V1
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Features Dimmable
Voltage - Input 5V
Supplied Contents Board(s)
Utilized IC / Part STM32F103C6, STCS1A
Other Names STEVALILL030V1,497-11035
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1283848-STEVAL-ILL030V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILL030V1 CAD Model

Description

The STEVAL-ILL030V1 from STMicroelectronics is a sophisticated evaluation platform designed for those seeking to develop advanced LED lighting solutions. This evaluation board is specifically engineered to demonstrate the capabilities of the LED6000 step-down monolithic switching regulator, which is tailored for driving an array of high-brightness LEDs with a maximum current of up to 3 A.

Key Features

  • Integrated LED6000 step-down monolithic power regulator
  • Wide input voltage range from 4.5 V to 38 V
  • Adjustable output current up to 3 A
  • High efficiency of up to 95%, ensuring minimal power loss
  • PWM dimming and analog dimming control
  • Overcurrent and thermal protection for enhanced safety
  • Flexible power supply options suitable for various applications
  • RoHS compliant and designed for energy-saving applications

Applications

The STEVAL-ILL030V1 is versatile and can be utilized in a wide range of applications, including:

  • General-purpose LED lighting
  • Architectural LED lighting
  • LED backlighting for LCD TVs and monitors
  • Street lighting and outdoor LED applications
  • Emergency lighting and signage

Design Advantages

This evaluation board offers designers a quick and efficient way to test and fine-tune their LED applications. The onboard LED6000 ensures a compact and reliable design, reducing the need for external components. With its high level of integration and user-friendly features, the STEVAL-ILL030V1 enables rapid prototyping and accelerates the development cycle for LED lighting systems.

Environmental Impact

STMicroelectronics is committed to delivering environmentally friendly products. The STEVAL-ILL030V1 is RoHS compliant and supports energy-efficient lighting solutions that contribute to energy savings and carbon footprint reduction.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess