EN
  • EN
  • DE

STCS1APHR

Part No STCS1APHR
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Description IC LED DRIVER LIN DIM POWERSO-8 / LED Driver 750uA Supply Current 8-Pin PowerSO T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel package
Type Linear
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 4.5V
Voltage Supply MAX 40V
Output Current per Channel 1.5A
Dimming PWM
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package PowerSO-8
Manufacturer Package PowerSO-8
Win Source Part Number 795596-STCS1APHR
Popularity Medium
Supply and Demand Status Limited
Family Name STCS1A
Introduction Date February 19, 2008
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian STCS1APHR CAD Model

Description

STCS1APHR - High Power LED Driver from STMicroelectronics

The STCS1APHR is a cutting-edge LED driver designed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This high power LED driver is specifically engineered to provide a constant current output to drive high brightness LEDs with superior efficiency and precision. The STCS1APHR is an ideal solution for a wide range of applications, including architectural lighting, street lighting, decorative and entertainment lighting, and LED backlighting systems.

At the heart of the STCS1APHR is an advanced monolithic chip that incorporates a high-performance current generator capable of delivering up to 1.5 A of output current. This robust device operates over a wide input voltage range from 6.5 V to 40 V, making it versatile for use in various electrical environments. The output current can be set with an external resistor, allowing designers to customize the current to match specific LED requirements, ensuring optimal performance and longevity of the lighting system.

The STCS1APHR features a thermal shutdown protection mechanism that safeguards the device and the LEDs from overheating, thereby enhancing the system's reliability. Moreover, the device boasts an impressive efficiency rate, which minimizes energy loss and helps reduce the overall power consumption of the lighting system.

One of the key benefits of the STCS1APHR is its open-circuit, short-circuit, and overvoltage protection functions. These features ensure that the LED driver and the connected LEDs are protected against the most common electrical faults, contributing to a safer and more stable operation. Additionally, the device is equipped with a dimming input, which allows the modulation of the LED brightness when used in conjunction with an external pulse width modulation (PWM) signal.

The STCS1APHR comes in a compact PowerSSO-10 package, which is ideal for space-constrained applications. Its small footprint and exposed pad design enable enhanced thermal dissipation, ensuring the device operates within its temperature specifications even under high power loads.

In summary, the STCS1APHR from STMicroelectronics is a reliable, efficient, and versatile high power LED driver that meets the demanding requirements of modern LED lighting applications. Its advanced features and robust design make it a top choice for designers looking to create high-performance, energy-efficient lighting solutions.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3277 $50.6216
20+ $5.1919 $103.8380
30+ $5.0297 $150.8910
42+ $4.8674 $204.4308
54+ $4.7052 $254.0808
72+ $4.2185 $303.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess