EN
  • EN
  • DE
  • IT

MAXMR16DEMO1#

Part No MAXMR16DEMO1#
Manufacturer Maxim Integrated
Catalog Board Mount LED Drivers
Description EVAL DEMO KIT MAX16840 / Outputs LED Driver Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
Mfr Analog Devices Inc./Maxim Integrated
Package Box
Product Status Obsolete
Supplied Contents Board(s)
Base Product Number MAXMR16
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1348842-MAXMR16DEMO1#
Ultra Librarian 3D Model Ultra Librarian MAXMR16DEMO1# CAD Model

Description

Introducing the MAXMR16DEMO1# from Maxim Integrated

The MAXMR16DEMO1# is a state-of-the-art demonstration kit from Maxim Integrated, designed to showcase the capabilities of Maxim's innovative LED drivers specifically tailored for MR16 lamps and other similar lighting applications. This demo kit is an essential tool for engineers and designers who are looking to explore the advanced features and performance of Maxim's lighting solutions.

Key Features:

  • High Efficiency: The MAXMR16DEMO1# is built with efficiency in mind, ensuring that the LED driver operates with minimal power loss, leading to energy savings and extended lamp life.
  • Dimming Capabilities: With smooth and flicker-free dimming control, this demo kit allows users to adjust the brightness levels of their lighting setup, providing flexibility for various lighting conditions.
  • Thermal Protection: The kit includes advanced thermal management features that protect the LED driver and the lighting system from overheating, enhancing the safety and longevity of the product.
  • Compact Design: The MAXMR16DEMO1# is designed to fit into the compact form factor of MR16 lighting fixtures, making it an ideal solution for space-constrained applications.
  • Easy Integration: This demo kit is user-friendly, allowing for quick and easy integration into existing lighting systems without the need for extensive modifications.

Applications:

The MAXMR16DEMO1# is perfect for a variety of lighting scenarios, including:

  • Residential and commercial lighting
  • Architectural and decorative lighting
  • Task and accent lighting
  • Retail and display lighting
  • Outdoor and landscape lighting

Whether you're a professional lighting designer, an electronics hobbyist, or simply looking to enhance your lighting solutions, the MAXMR16DEMO1# from Maxim Integrated offers a comprehensive demonstration of cutting-edge LED driver technology. Experience the perfect blend of performance, efficiency, and versatility with this top-of-the-line demonstration kit.

You May Also Be Interested in

LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
Monolithic Power Systems Inc.
LED DRIVER CC BUCK 1.5A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess