EN
  • EN
  • DE

CYALKIT-L02

Part No CYALKIT-L02
Manufacturer Infineon Technologies
Catalog Board Mount LED Drivers
Description KIT EVALUATION / S6BL111A Outputs LED Driver Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
Mfr Infineon Technologies
Package Box
Product Status Obsolete
Supplied Contents Board(s)
Utilized IC / Part S6BL111A
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1348161-CYALKIT-L02
Ultra Librarian 3D Model Ultra Librarian CYALKIT-L02 CAD Model

Description

The CYALKIT-L02 is an evaluation kit from Infineon Technologies designed to showcase the capabilities of their EZ-PD™ Power Delivery (PD) controllers for LED lighting applications. This kit allows developers to rapidly prototype and evaluate advanced LED control schemes using USB-C Power Delivery.

Applications

  • USB-C powered LED lighting
  • Adjustable brightness LED drivers
  • LED dimming control
  • Color temperature adjustment (tunable white)
  • RGB LED control

Features

  • EZ-PD™ Power Delivery controller
  • USB-C port for power input and communication
  • On-board LED driver circuitry
  • Programmable dimming control
  • I2C interface for external control
  • Example firmware and documentation

Benefits

  • Accelerated development of USB-C powered LED lighting products.
  • Simplified prototyping and evaluation of advanced LED control features.
  • Reduced development time and cost through pre-built hardware and software examples.
  • Improved LED lighting performance with precise dimming and color control.
  • Enhanced product differentiation through innovative USB-C Power Delivery features.

Additional Details

The CYALKIT-L02 includes a development board with a USB-C port for power and communication. The on-board EZ-PD™ controller handles the Power Delivery negotiation with the USB-C power source, allowing the LED driver to operate at the optimal voltage and current levels. The kit also provides example firmware that demonstrates basic dimming and color control functionality. The I2C interface allows for connection to external microcontrollers or sensors for advanced control algorithms.

The kit supports various LED configurations, including single-channel dimmable LEDs, tunable white LEDs (color temperature adjustment), and RGB LEDs. The included documentation provides detailed information on the hardware and software, as well as instructions on how to customize the kit for specific applications.

Technical Specifications:

  • Input Voltage: 5V to 20V (USB-C Power Delivery)
  • Output Current: Configurable, based on LED requirements
  • Communication Interface: USB-C, I2C
  • LED Support: Single-channel, Tunable White, RGB

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess