EN
  • EN
  • DE

DS1836AS-10

Part No DS1836AS-10
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MICROMAN 5V ACT LO 10% 8-SOIC / Processor Supervisor 4.37V 1 CMOS/Open Drain 8-Pin SOIC N
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series MicroManager
Packaging Tube
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 200 ms Minimum
Voltage - Threshold 4.37V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 773147-DS1836AS-10
Popularity Medium
Supply and Demand Status Limited
Family Name DS1836AS-10
Introduction Date February 07, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1836AS-10 CAD Model

Description

Maxim Integrated DS1836AS-10 MicroMonitor Chip

The Maxim Integrated DS1836AS-10 is a compact, high-precision MicroMonitor Chip designed to provide reliable monitoring and control functions for microprocessor (µP) systems. This essential component is engineered to ensure seamless and continuous operation of electronic devices by supervising the power supply voltage, providing a reset signal to the µP during power-up, power-down, and brown-out conditions, and by monitoring the µP's activity through a watchdog timer.

The DS1836AS-10 features a precise factory-trimmed threshold voltage that triggers a reset signal when the VCC supply voltage falls below the minimum VCC sense level of 4.37V (typical). This reset signal is maintained for a minimum of 150ms after VCC has risen above the reset threshold, ensuring the µP has adequate time to initialize. The built-in watchdog timer requires periodic servicing by the µP within a selectable time frame of 150ms, 600ms, or 1.2s, and if not serviced, it generates a reset pulse of 150ms to restart the µP. This mechanism helps to prevent system failures due to software lock-up or other malfunctions.

Additionally, the DS1836AS-10 offers a manual reset input that allows for an external trigger to initiate a system reset. This manual reset feature is particularly useful for system maintenance or in situations where an immediate reboot is necessary.

Designed for versatility, the DS1836AS-10 operates over a wide temperature range of -40°C to +85°C, making it suitable for a diverse array of applications, from industrial control systems to consumer electronics. Its small SOT-23 package allows for a minimal footprint on the PCB, providing an efficient solution for space-constrained designs.

With its robust set of features, the Maxim Integrated DS1836AS-10 MicroMonitor Chip is a critical component for enhancing system reliability and preventing data loss or corruption due to power supply issues or system malfunctions. It is a smart choice for designers looking to incorporate an additional layer of protection in their µP-based systems.

You May Also Be Interested in

AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess