EN
  • EN
  • DE

AD9700BD

Part No AD9700BD
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT V OR A-OUT 20CLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series AD9700
Package Bulk
Product Status Active
Programmable Not Verified
Number of Bits 8
Number of D/A Converters 1
Settling Time 12ns
Output Type Voltage or Current - Unbuffered
Differential Output No
Reference Type Internal
Voltage - Supply, Analog 5V ~ 5.5V
Voltage - Supply, Digital 5V ~ 5.5V
INL/DNL (LSB) ±0.2, ±0.2
Architecture R-2R
Temperature Range - Operating -25°C ~ 85°C
Package / Case 20-CLCC
Supplier Device Package 20-CLCC (9x9)
Mounting Type Surface Mount
Standard Package 7 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 40275-AD9700BD
Ultra Librarian 3D Model Ultra Librarian AD9700BD CAD Model

Description

The AD9700BD is a cutting-edge integrated circuit (IC) from the renowned semiconductor manufacturer Analog Devices Inc. This high-performance component is designed to meet the rigorous demands of modern electronic systems, offering a blend of precision, reliability, and efficiency that is characteristic of Analog Devices' products.

Key Features

  • High-Speed Digital-to-Analog Conversion: The AD9700BD boasts an advanced digital-to-analog converter (DAC) that ensures rapid and accurate conversion of digital signals into analog form, making it ideal for high-speed signal processing applications.
  • Excellent Dynamic Performance: With its superior dynamic range and signal-to-noise ratio (SNR), this IC delivers exceptional performance for applications that require high-quality signal reproduction.
  • Low Power Consumption: The AD9700BD is designed for energy efficiency, which not only extends the life of battery-powered devices but also reduces heat generation and power costs in wired systems.
  • Compact Form Factor: The small footprint of the AD9700BD makes it suitable for space-constrained applications, allowing designers to minimize the size of their electronic systems without compromising on performance.

Applications

The versatility of the AD9700BD allows it to be used across a wide range of applications, including but not limited to:

  • Telecommunications infrastructure
  • Wireless communication systems
  • Medical imaging equipment
  • Test and measurement instruments
  • Aerospace and defense electronics

Technical Specifications

The AD9700BD features technical specifications that ensure its suitability for high-performance applications:

  • Resolution: Specified in bits, typically indicating the fidelity of the DAC.
  • Maximum Sampling Rate: The rate at which the DAC can process digital data.
  • Output Type: The nature of the analog output signal, such as current or voltage.
  • Interface Type: The digital interface used for communication with other components or systems.
  • Supply Voltage: The range of voltages at which the IC can operate effectively.
  • Operating Temperature: The range of temperatures within which the IC maintains its performance parameters.

Conclusion

The AD9700BD from Analog Devices Inc. is an exemplary product that provides a harmonious balance between performance and practicality. Its robust feature set and flexible application range make it a top choice for engineers and designers looking to push the boundaries of what's possible in electronic design.

You May Also Be Interested in

Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $22.1195
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2229 $61.3374
14+ $8.3876 $117.4264
22+ $8.1266 $178.7852
30+ $7.8644 $235.9320
38+ $7.6022 $288.8836
51+ $6.8157 $347.6007
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess