EN
  • EN
  • DE

ICL7662EBD+T

Part No ICL7662EBD+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP INV 14SOIC / Charge Pump INV -4.5V to -20V 14-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Polarity Negative
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 20V
Output Voltage -Vin
Frequency - Switching 10kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 776350-ICL7662EBD+T
Popularity Medium
Supply and Demand Status Limited
Family Name ICL7662
Introduction Date July 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ICL7662EBD+T CAD Model

Description

Maxim Integrated ICL7662EBD+T Charge Pump Voltage Inverter

The ICL7662EBD+T from Maxim Integrated is a highly versatile charge pump voltage inverter designed to provide a simple and efficient solution for applications requiring a negative voltage supply. This integrated circuit (IC) is capable of inverting a positive voltage input to produce a corresponding negative voltage output, making it an ideal choice for a wide range of electronic devices such as operational amplifiers, data acquisition systems, and portable battery-powered equipment.

With its compact design, the ICL7662EBD+T is available in a surface-mount package, ensuring it can be easily integrated into space-constrained applications. The device operates over a wide input voltage range from 1.5V to 12V, delivering a reliable and stable negative voltage output that is adjustable based on external capacitors connected to the IC.

One of the key features of the ICL7662EBD+T is its high power efficiency, which is achieved through the use of low-resistance N-channel MOSFET switches. This efficiency minimizes power loss and heat generation, which is crucial for maintaining the performance and longevity of electronic systems. Additionally, the device boasts a high switching frequency of up to 45kHz, which allows for the use of smaller external capacitors, further reducing the overall footprint and cost of the power supply design.

The ICL7662EBD+T also offers built-in protection features, such as over-temperature shutdown, which safeguards the device against damage due to excessive heat. Its robust design ensures reliable operation even under varying environmental conditions, making it suitable for industrial and automotive applications where stability and durability are paramount.

In summary, the Maxim Integrated ICL7662EBD+T is a high-performance charge pump voltage inverter that offers a compact, efficient, and cost-effective solution for generating negative voltage supplies. Its ease of use, combined with its ability to operate over a broad range of input voltages and its protective features, makes it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1108
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess