Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 28.5V
Output Current 1A
Frequency - Switching 200kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 058708-MIC4681BM TR
Ultra Librarian 3D Model Ultra Librarian MIC4681BM TR CAD Model

Description

Microchip Technology's MIC4681BM TR Step-Down Regulator

The MIC4681BM TR is a highly efficient, easy-to-use, adjustable step-down (buck) regulator from Microchip Technology, designed to provide a simple solution for applications requiring voltage reduction. This regulator is capable of delivering up to 1.3A of continuous output current while operating over a wide input voltage range from 4V to 34V, making it versatile for various electronic devices and systems.

Key Features of the MIC4681BM TR:

  • Output Voltage Range: The MIC4681BM TR provides an adjustable output voltage range that can be set from 1.25V to as high as 32V, ensuring compatibility with a variety of low-voltage applications.
  • High Efficiency: With an efficiency of up to 96%, this regulator minimizes power loss and heat generation, which is crucial for maintaining the reliability and longevity of electronic components.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing its safety and durability under high-current operating conditions.
  • Current Limiting: The MIC4681BM TR is equipped with internal current limiting to prevent damage from overcurrent conditions, which is essential for safeguarding sensitive electronic circuits.
  • Frequency Operation: Operating at a fixed frequency of 52kHz, this regulator allows for the use of smaller, more cost-effective inductors and capacitors, thereby reducing the overall solution size and cost.
  • Low Dropout: The low dropout performance ensures efficient operation even when the input voltage is close to the output voltage, maximizing battery life for portable applications.

Applications:

The MIC4681BM TR's robust feature set makes it suitable for a wide range of applications, including:

  • Battery-powered devices
  • Consumer electronics
  • Telecommunications equipment
  • Computers and peripherals
  • Industrial systems

With its combination of performance, efficiency, and thermal management, the MIC4681BM TR from Microchip Technology represents a reliable choice for designers looking to implement an effective voltage regulation solution in their electronic projects. Its ease of use and flexibility make it an excellent choice for both novice and experienced engineers alike.

You May Also Be Interested in

Maxim Integrated
IC REG SWTCHD CAP INV 8SOIC
Lowest to $1.3026
ECAD model for ICL7662EBA+T
Microchip Technology
SWITCHING REGULATOR/CONTROLLER / Boost, Buck Switching Regulator IC Positive Adjustable 1 Output 3A 16-DIP (0.400", 10.16mm)
Need more? Email Us
ECAD model for TC33163EPE
Texas Instruments
100-V 150-mA Constant On-Time Buck Switching Regulator | IC REG BUCK ADJ 150MA 8VSSOP
Lowest to $1.5010
ECAD model for LM5009AMMX/NOPB
Others
Need more? Email Us
ECAD model for ILC7081AIM5-285
Richtek USA Inc.
IC REG BUCK ADJUSTABLE 5A 8SOP
Lowest to $0.5907
ECAD model for RT7240GSP
Microchip Technology
IC REG BUCK ADJ 2A 24FCQFN / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 24-VFQFN Exposed Pad
Need more? Email Us
ECAD model for MIC28512-1YFL-TR
Texas Instruments
Synchronous Step-Down Voltage Regulator | IC REG BUCK ADJ 3A TSOT23-6
Lowest to $0.0886
ECAD model for TPS563208DDCR
Texas Instruments
SIMPLE SWITCHER Power Converter 150 kHz 1A Step-Down Voltage Regulator, with Features | IC REG BUCK 5V 1A TO220-7
Lowest to $4.1082
ECAD model for LM2598T-5.0
Texas Instruments
LM2597/LM2597HV SIMPLE SWITCHER Power Converter 150 kHz 0.5A Step-Down Voltage Regulator | IC REG BUCK 3.3V 500MA 8SOIC
Lowest to $5.6320
ECAD model for LM2597MX-3.3

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention