EN
  • EN
  • DE

STM32F207IGH6

Part No STM32F207IGH6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 176UFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F2
Package Tray
Product Status Active
Programmable Not Verified
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, Ethernet, I2C, IrDA, LINbus, Memory Card, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 140
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 132K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 201-UFBGA
Supplier Device Package 176+25UFBGA (10x10)
Base Product Number STM32F207
Standard Package 168 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 708424-STM32F207IGH6
Ultra Librarian 3D Model Ultra Librarian STM32F207IGH6 CAD Model

Description

The STM32F207IGH6 is a high-performance microcontroller from STMicroelectronics that belongs to the STM32F2 series, designed for applications that require a balance between performance, power efficiency, and cost-effectiveness. This advanced microcontroller is based on the ARM Cortex-M3 processor and is ideal for a wide range of applications, including industrial control systems, medical devices, and sophisticated communication gateways.

Key Features:

  • Core: ARM Cortex-M3 processor, running at frequencies of up to 120 MHz.
  • Memory: Equipped with 1 MB of flash memory and 128 KB of SRAM, providing ample space for complex applications.
  • Connectivity: Features a plethora of communication interfaces, including Ethernet, USB OTG HS/FS, CAN, and several UART, SPI, and I2C channels.
  • Advanced peripherals: Incorporates advanced control peripherals such as timers, PWM channels, and ADCs with 12-bit resolution.
  • Power efficiency: Designed with ST's ART Accelerator and dynamic power scaling to ensure energy efficiency without compromising performance.
  • Package: Available in a UFBGA176 package that is suitable for space-constrained applications.
  • Operating Voltage: Supports a flexible power supply voltage range from 1.8 to 3.6 V, accommodating various power requirements.
  • Temperature Range: Operates over an extended temperature range from -40°C to 85°C (or up to 105°C for some versions), ensuring reliability in harsh environments.

Applications:

The STM32F207IGH6 is versatile and can be used in a variety of applications. Some of the most common uses include:

  • Industrial automation and control
  • Medical equipment and healthcare systems
  • Networking and communications equipment
  • Complex IoT devices
  • Real-time audio and video processing

STMicroelectronics provides comprehensive support for the STM32F207IGH6, including development tools, software libraries, and a robust community of developers. This ensures that engineers can reduce development time and bring their products to market faster while taking advantage of the microcontroller's advanced features and performance.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5925 $50.3700
9+ $11.7955 $106.1595
14+ $11.3970 $159.5580
19+ $10.6000 $201.4000
25+ $10.2016 $255.0400
31+ $9.8031 $303.8961
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess