Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952962-ADA5600CZBOX
Series *
Ultra Librarian 3D Model Ultra Librarian ADA5600CZBOX CAD Model

Description

The AMD ADA5600CZBOX is a microprocessor designed for embedded systems, offering a balance of performance and power efficiency. It is well-suited for applications requiring robust processing capabilities in a compact and power-conscious design.

Applications

  • Embedded control systems
  • Industrial PCs
  • Thin clients
  • Digital media players
  • Small form factor servers

Features

  • Multi-Core Architecture: Offers parallel processing capabilities for enhanced performance.
  • Integrated Graphics: Provides basic graphics processing without the need for a discrete graphics card.
  • Energy Efficient Design: Optimized for low power consumption and reduced heat output.
  • Memory Controller: Supports DDR memory for fast data access.
  • Compact Form Factor: Suitable for space-constrained applications.

Benefits

  • Increased Performance: Multi-core architecture allows for efficient multitasking and parallel processing.
  • Reduced Power Consumption: Energy-efficient design minimizes power usage and heat generation.
  • Simplified System Design: Integrated graphics and memory controller reduce the need for additional components.
  • Reliable Operation: Designed for stable and reliable operation in embedded environments.
  • Cost-Effective Solution: Provides a balance of performance and features at a competitive price.

Additional Details

The ADA5600CZBOX is commonly used in embedded systems where space and power are critical considerations. It supports a variety of operating systems and development tools, facilitating easy integration into existing platforms. The processor is designed to deliver consistent performance under demanding workloads. Proper thermal management, such as the use of a heatsink, is important to maintain optimal operating conditions.

You May Also Be Interested in

NXP / Nexperia
IC MPU 1.6GHZ 780FBGA
Need more? Email Us
ECAD model for LS1046ASE8Q1A
Altera
IC MPU I386 25MHZ 100QFP
Need more? Email Us
ECAD model for NG80386SXLP25
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $81.5980
ECAD model for MIMX8MM4CVTKZAA
Freescale Semiconductor - NXP
IC MPU QORIQ P1 1.0GHZ 425TEPBGA
Need more? Email Us
ECAD model for P1010NSE5FFA
Zilog
IC MPU Z180 10MHZ 80QFP
Need more? Email Us
ECAD model for Z8S18010FEG
Freescale Semiconductor - NXP
QORIQ 64-BIT ARM CORTEX-A53, 800
Lowest to $129.5523
ECAD model for LS1012ASN7HKA
Microchip Technology
IC MPU SAM9X 400MHZ 217LFBGA
Need more? Email Us
ECAD model for AT91SAM9X35-CU-999
NXP / Nexperia
IC MPU I.MX6DP 800MHZ 624FCBGA
Lowest to $91.2717
ECAD model for MCIMX6DP7CVT8AB
NXP / Nexperia
IC MPU QORIQ 1.2GHZ 621FCPBGA
Need more? Email Us
ECAD model for LS1023AXE7MQB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention