EN
  • EN
  • DE

ADO4800CSBOX

Part No ADO4800CSBOX
Manufacturer Amd
Catalog Embedded - Microprocessors
Description Athlon 4800 64bit AM2 Dual-Core 940
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953072-ADO4800CSBOX
Series *
Ultra Librarian 3D Model Ultra Librarian ADO4800CSBOX CAD Model

Description

The AMD Athlon 64 X2 4800+ (ADO4800CSBOX) is a dual-core desktop processor designed for general-purpose computing. This processor is based on the AMD64 architecture and offers improved performance compared to single-core processors. It is suitable for a variety of applications, including gaming, multimedia, and office productivity.

Applications:

  • Desktop PCs: Used in desktop computers for everyday tasks, gaming, and multimedia applications.
  • Home Theater PCs (HTPCs): Suitable for HTPCs due to its ability to handle multimedia playback and encoding.
  • Office Workstations: Employed in office environments for tasks such as document processing, spreadsheets, and presentations.
  • Gaming Rigs: Used in entry-level gaming systems for playing older or less demanding games.

Features:

  • Dual-Core Architecture: Enhances multitasking capabilities and overall system performance.
  • AMD64 Architecture: Supports 64-bit computing for improved performance and memory access.
  • Integrated Memory Controller: Reduces memory latency and improves memory bandwidth.
  • HyperTransport Technology: Provides high-speed interconnect between the processor and other system components.

Benefits:

  • Improved Multitasking: Allows users to run multiple applications simultaneously without significant performance degradation.
  • Enhanced Gaming Performance: Provides smoother gameplay in older or less demanding games.
  • Increased Productivity: Enables faster completion of tasks such as document editing and multimedia creation.
  • Better Power Efficiency: Offers a balance between performance and power consumption.

Additional Details:

The AMD Athlon 64 X2 4800+ operates at a clock speed of approximately 2.5 GHz, depending on the specific model. It features a total cache of 1MB, split between the two cores. The processor supports DDR2 memory, providing sufficient bandwidth for most applications. It is designed to fit into Socket AM2 motherboards. While it is an older processor, it can still be used in legacy systems or budget-oriented builds.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ 1.4GHZ 621FCPBGA
Lowest to $291.2610
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT / Microprocessor IC *
Need more? Email Us
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT; / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Broadcom Limited
WIRELESS AUDIO PART 1GHZ 17X17 F / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750CL RISC / Microprocessor IC *
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess