Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952470-ADX620WFGI
Series *
Ultra Librarian 3D Model Ultra Librarian ADX620WFGI CAD Model

Description

The AMD Athlon II X4 620 is a quad-core processor designed for desktop computers, offering a balance between performance and affordability. Built on a 45nm process, it provides sufficient processing power for a variety of tasks, ranging from everyday computing to gaming and multimedia applications. The Athlon II X4 series is known for delivering quad-core performance at a competitive price point.

Applications:

  • General Desktop Computing: Suitable for everyday tasks such as web browsing, email, document editing, and managing files.
  • Multimedia Playback: Capable of handling video playback, streaming, and audio processing without significant issues.
  • Entry-Level Gaming: Can run many games at medium settings, especially when paired with a dedicated graphics card.
  • Home Theater PCs (HTPCs): Suitable for use in HTPCs for media playback and basic computing functions.
  • Content Creation: Can handle basic photo and video editing tasks.

Features:

  • Quad-Core Architecture: Features four physical cores, allowing for enhanced multitasking and parallel processing.
  • 45nm Manufacturing Process: Provides better power efficiency and reduced heat output compared to older architectures.
  • AMD64 Technology: Supports 64-bit computing for improved performance with compatible operating systems and applications.
  • HyperTransport Technology: Provides high-bandwidth interconnects between the processor, chipset, and other system components.
  • Integrated Memory Controller: Supports DDR2 and DDR3 memory, offering flexibility in memory selection.
  • AMD Cool'n'Quiet Technology: Automatically adjusts processor frequency and voltage to reduce power consumption and noise levels.
  • Socket AM3 Compatibility: Compatible with a wide range of motherboards using the AM3 socket.

Benefits:

  • Improved Multitasking: Four cores allow for smoother multitasking and running multiple applications simultaneously.
  • Cost-Effective Performance: Offers a good balance of performance and price, making it a budget-friendly option.
  • Energy Efficiency: The 45nm process contributes to lower power consumption and reduced heat output.
  • Wide Compatibility: Compatible with a variety of motherboards and memory types, providing flexibility in system building.
  • Reliable Performance: AMD's Athlon II X4 series is known for its stability and reliability.

Additional Details:

The AMD Athlon II X4 620 typically operates at a clock speed of around 2.6 GHz. It features a 2MB L2 cache (512KB per core) to improve data access speeds. The processor has a TDP (Thermal Design Power) of around 95W. It supports both DDR2 and DDR3 memory, depending on the motherboard being used. The CPU is designed for the Socket AM3 platform. The absence of L3 cache differentiates it from higher-end AMD processors, but it still provides solid performance for its intended use cases.

You May Also Be Interested in

Texas Instruments
PROTOTYPE / Microprocessor IC -
Lowest to $24.8651
ECAD model for DP83449IVS/NOPB
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $139.2418
ECAD model for MIMX8QM5AVUFFAB
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 4 Core, 64-Bit 1.4GHz 621-FCPBGA (21x21)
Need more? Email Us
ECAD model for LS1043ASN7PQB
Freescale Semiconductor - NXP
IC MPU MPC86XX 1.333GHZ 1023BGA
Need more? Email Us
ECAD model for MC8641DTHX1333JE
NXP / Nexperia
IC MPU 333MHZ 620TEPBGA / PowerPC e300c3 Microprocessor IC - 1 Core, 32-Bit 333MHz 620-TEPBGA II (29x29)
Need more? Email Us
ECAD model for MPC8315EVRAFDA
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $5.5415
ECAD model for N9H20K31N
NXP / Nexperia
IC MPU I.MX6DL 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DL 2 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $72.3333
ECAD model for MCIMX6U1AVM08ACR
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
ECAD model for X2000
NXP / Nexperia
IC MPU I.MX6DL 1GHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DL 2 Core, 32-Bit 1GHz 624-MAPBGA (21x21)
Lowest to $81.4924
ECAD model for MCIMX6U6AVM10AC

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention