Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Dc Components
Win Source Part Number 1167752-DL5256B
Manufacturer Homepage www.dccomponents.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DL5256B CAD Model

Description

The DL5256B is a 30V, 0.5W Zener diode manufactured by DC Components. This diode is engineered to provide voltage regulation and overvoltage protection in a diverse range of electronic applications. Its key function is to maintain a consistent voltage level across its terminals when operating in reverse bias, making it ideal for safeguarding delicate components from potentially damaging voltage spikes and establishing a stable reference voltage.

Applications:

  • Voltage Regulation: Maintains a stable 30V output in power supplies and voltage regulators.
  • Transient Voltage Suppression: Safeguards sensitive electronic components from voltage spikes and surges.
  • Clipping Circuits: Limits voltage in signal processing applications.
  • Overvoltage Protection: Shields circuits from damage caused by overvoltage conditions.
  • Reference Voltage: Establishes a stable reference voltage for various electronic circuits.

Features:

  • Zener Voltage: Offers a precise 30V Zener voltage.
  • Power Dissipation: Handles up to 0.5W of power dissipation.
  • DO-35 Package: Comes in a standard DO-35 package for easy installation.
  • Low Leakage Current: Exhibits minimal leakage current when reverse biased.
  • Stable Voltage: Maintains voltage stability across a wide temperature spectrum.

Benefits:

  • Precise Voltage Regulation: Ensures a stable output voltage, thus protecting vulnerable components.
  • Robust Transient Protection: Shields circuits from damage resulting from voltage spikes.
  • Ease of Implementation: Simple to integrate into various electronic circuits.
  • Cost-Effective Solution: Provides an economical solution for voltage regulation and protection.
  • Reliable Performance: Designed for dependable, long-term operation and consistent performance.

Additional Details:

The DL5256B is typically incorporated into circuits necessitating a regulated 30V voltage. To ensure proper functionality and prevent overheating, the Zener diode should be used in conjunction with a series resistor to effectively limit the current flowing through it. The specific resistance value required is contingent upon the input voltage and the intended output current. The DO-35 package facilitates easy through-hole mounting on printed circuit boards. The Zener diode is engineered to function reliably within a broad temperature range, generally spanning from -65°C to +200°C. Comprehensive information regarding electrical characteristics, temperature coefficients, and surge current capabilities can be found in the DL5256B datasheet. This component offers a dependable and cost-efficient solution for voltage regulation and transient voltage suppression across numerous electronic applications.

You May Also Be Interested in

Diodes Incorporated
Sub-miniature Schottky Diodes & Arrays in
Lowest to $0.0506
ECAD model for BAT54BRW
Texas Instruments
Programmable LVDS Transmitter 24-Bit Flat Panel Display (FPD) Link-65 MHz
Lowest to $4.0183
ECAD model for DS90CF383BMT
California Micro Devices Corp
Micropower, 4.75V/500mA Low Noise CMOS LDO Regulator
Need more? Email Us
ECAD model for CM3016-48ST
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0187
ECAD model for DTC143ZKA
Cadeka Microcircuits LLC.
0.5mA, Low Cost, 2.5 to 5.5V, 75MHz Rail-to-Rail Amplifiers
Need more? Email Us
ECAD model for CLC2008IMP8X
Vishay
Zener Diodes with Surge Current Specification
Need more? Email Us
ECAD model for BZD27C68P-GS18
NXP / Nexperia
Fast soft-recovery controlled avalanche rectifiers
Need more? Email Us
ECAD model for BYG70G
NXP / Nexperia
NPN Darlington transistors
Lowest to $3.2598
ECAD model for BCV29
Infineon Technologies
OptiMOS2 Power-Transistor
Lowest to $0.9146
ECAD model for BSC059N03S

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention