The BZG05C15 is a transient voltage suppressor (TVS) diode from Vishay, designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and other transient voltage events. It is part of the BZG05C series of TVS diodes, offering a range of voltage options to suit different application requirements. This particular diode is an END-OF-LIFE product.
Applications:
- Protection of I/O interfaces
- Overvoltage protection in consumer electronics
- Surge protection in communication systems
- Protection of sensitive equipment against voltage transients
- Automotive electronics protection
Features:
- Peak pulse power: Typically 400 W (10/1000 μs waveform)
- Breakdown voltage: Typically 16.7 V
- Clamping voltage: Low clamping voltage to protect sensitive components
- Response time: Fast response time (typically less than 1 ns)
- Low incremental surge resistance
- Glass passivated junction
- Available in various package options
- Uni-directional configuration
Benefits:
- Enhanced protection against transient voltage events
- Increased reliability of electronic equipment
- Reduced downtime due to component failure
- Improved system performance in harsh environments
- Easy to implement into existing designs
- Compact size saves board space
Additional Details:
The BZG05C15 is typically available in a DO-214AC (SMA) package. Its key specifications include a reverse standoff voltage of 15 V, a breakdown voltage range of 16.7 V to 18.5 V, and a maximum clamping voltage of around 24.4 V at a peak pulse current of 16.4 A. It's crucial to consult the manufacturer's datasheet for precise electrical characteristics, surge handling capabilities, and thermal derating information. The glass-passivated junction ensures high reliability and stable operation under various environmental conditions. Being an END-OF-LIFE product, consider sourcing from available stock or exploring alternative TVS diodes for new designs.