Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1044567-AM28F020-90PC
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM28F020-90PC CAD Model

Description

The AM28F020-90PC is a 2 Mbit (256K x 8) CMOS Flash memory device manufactured by AMD. This device is designed for non-volatile storage in embedded systems and other applications where in-system programmability is required.

Applications:

  • Embedded Systems: Stores firmware, boot code, and application programs in microcontrollers and embedded processors.
  • Industrial Control Systems: Used in industrial machinery for storing operating parameters and control algorithms.
  • Telecommunications Equipment: Employed in network devices for storing configuration settings and software.
  • Automotive Electronics: Used in engine control units (ECUs) for storing calibration data and control algorithms.
  • Computer BIOS: Stores the Basic Input/Output System (BIOS) in personal computers and other computing devices.

Features:

  • Non-Volatile Storage: Retains data even when power is removed, ensuring long-term storage reliability.
  • In-System Programmability: Can be programmed and erased while installed in the system, allowing for easy updates.
  • CMOS Technology: Offers low power consumption for energy-efficient operation.
  • High Density: Provides 2 Mbit of storage in a compact package.
  • Fast Access Time: Features a 90ns access time for quick data retrieval.
  • Sector Erase Capability: Allows for selective erasure of memory sectors, minimizing erase time and maximizing endurance.

Benefits:

  • Reliable Data Retention: Ensures data integrity with non-volatile memory technology.
  • Easy Updates: In-system programmability simplifies software updates and system maintenance.
  • Energy Efficiency: Low power consumption makes it suitable for battery-powered applications.
  • Fast Performance: Quick access time allows for efficient system operation.
  • Flexibility: Sector erase capability provides flexibility in managing memory.

Technical Specifications:

The AM28F020-90PC operates with a single 5V power supply. It features an access time of 90ns, allowing for fast data access. The device is typically available in a PDIP (Plastic Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier). It is designed for high endurance, with the ability to withstand multiple program and erase cycles, making it suitable for applications requiring frequent updates.

You May Also Be Interested in

Amic
Need more? Email Us
ECAD model for A43L1632AV-6F
CJT Connectors
1.00mm(0.0394in) Pitch, SH Series Header, Surface Mount(SMD), Vertical, 11 Circuits, Single Row, Friction Lock, Reel,...
Need more? Email Us
ECAD model for A1002WV-S-11P
Amic
Need more? Email Us
ECAD model for A29L160TV-70/A
Amic
2MX1, 100MHZ, 3.0V, 2M Uniform Spi Flash
Lowest to $1.8278
ECAD model for A25L020M-F
Coilcraft
Need more? Email Us
ECAD model for A02TK
Infineon Technologies
Need more? Email Us
ECAD model for A2C11572
TE Connectivity
Need more? Email Us
ECAD model for A1004SG24T1-F
Omron
Switch Access Rectangular Button Push Button Switch
Need more? Email Us
ECAD model for A3PJ5014
Allegro MicroSystems, LLC
Contact for details
Lowest to $10.5105
ECAD model for A3185LUA

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention