Products specifications Report Issue?

Win Source Part Number 1009285-AM29520A/BLA
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM29520A/BLA CAD Model

Description

The AM29520A/BLA is an OEM part manufactured by AMD.

  • Type: high-performance microprocessor that is designed for use in a wide range of electronic devices
  • Clock speed: 1.2 GHz
  • Architecture: built on the x86 architecture
  • Choice: ideal choice for those who require high-performance microprocessors for their electronic devices
  • Investment: great investment for those who want to improve the performance of their electronic devices
  • Features: reliable and durable microprocessor that is built to last

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
ECAD model for B39212-B7728-K910S03
Siemens
Need more? Email Us
ECAD model for B58470
EPCOS (TDK)
Ntc Thermistor 1206 470R K62 GHL1928 B-3250 Pre
Need more? Email Us
ECAD model for B57621C471K62
EPCOS (TDK)
Thermistor NTC 15Ohm ±20% 2-Pin Radial Bulk
Need more? Email Us
ECAD model for B57234-S150-M
EPCOS (TDK)
Lowest to $0.3661
ECAD model for B39212-B8550-P810-S05
Broadcom Limited
Need more? Email Us
ECAD model for B5072CI
Kemet
Cap Tant Solid 22uF 35V E CASE 20% (7.3 X 4.3 X 4.1mm) SMD 7343-44 125C T/R
Need more? Email Us
ECAD model for B45196H6226M509
EPCOS (TDK)
Need more? Email Us
ECAD model for B39941-B9301-G110-A03
EPCOS (TDK)
Need more? Email Us
ECAD model for B39470-X6758-M100

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention