Products specifications Report Issue?

Win Source Part Number 998023-B58491
Categories OEM Parts(A-B)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B58491 CAD Model

Description

Product B58491, from the renowned semiconductor manufacturer STMicroelectronics, is a cutting-edge component designed for high-performance electronic applications. STMicroelectronics, a global leader in the semiconductor industry, is well-known for its commitment to innovation and quality, and the B58491 is a testament to this legacy.

Key Features

  • High Efficiency: The B58491 boasts an optimized design that ensures minimal power loss during operation, making it suitable for energy-sensitive applications.
  • Robustness: Built to withstand tough conditions, this product can operate reliably in a wide range of temperatures and stress environments.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, the B58491 offers superior performance and longevity.
  • Compact Design: Its small footprint allows for integration into space-constrained applications without sacrificing functionality.

Applications

The versatility of the B58491 makes it ideal for a broad spectrum of applications. It is particularly well-suited for:

  • Power supply units
  • Automotive electronics
  • Industrial control systems
  • Telecommunication infrastructure
  • Consumer electronic devices

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The B58491 has undergone rigorous testing and quality assurance processes to ensure it meets the stringent requirements expected by the industry. Customers can trust in the durability and performance of this component for their critical applications.

Environmental Compliance

In line with STMicroelectronics' dedication to environmental stewardship, the B58491 is produced with eco-friendly materials and processes. It complies with international environmental regulations, including RoHS, REACH, and WEEE, which means it is free from hazardous substances and is designed for easy recycling at the end of its life cycle.

For detailed specifications, technical datasheets, and ordering information, customers are encouraged to visit the official STMicroelectronics website or contact their sales representatives.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8SOIC / Authentication Chip 8-SOIC
Lowest to $5.1137
ECAD model for AT88SA102S-SH-T
EPCOS (TDK)
THERM NTC 4.7KOHM 3988K PROBE / NTC Thermistor 4.7k Cylindrical Probe, Copper
Need more? Email Us
ECAD model for B57800K0472A 001
Siemens
Need more? Email Us
ECAD model for B57528
Sony
Need more? Email Us
ECAD model for B30-600853000282718
Diodes Incorporated
DIODE SCHOTTKY 70V 1A SMA / Diode Schottky 70 V 1A Surface Mount SMA
Need more? Email Us
ECAD model for B170AE-13
Infineon Technologies
Need more? Email Us
ECAD model for B58502
TURCK
Sensor; Inclinometer; 0-360 Degrees; 5 Wire; 10-30VDC; M12; M1534069
Need more? Email Us
ECAD model for B1N360V-Q20L60-2LU3-H1151
Microchip Technology
Need more? Email Us
ECAD model for AT87C51RD2-MC
EPCOS (TDK)
Thermistor NTC 10Ohm 20% 2-Pin Radial T/R
Need more? Email Us
ECAD model for B57238S100M51

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention