Products specifications Report Issue?

Access Time 120 ns
Case / Package TSOP
Density 16 Mb
Interface Parallel
Max Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Memory Type NOR
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Nominal Supply Current 50 mA
Number of Pins 48
Operating Supply Voltage 5 V
Radiation Hardening No
RoHS Compliant
Sync/Async Asynchronous
Win Source Part Number 1179283-AM29F160DT-120EI
Categories Custom Parts
Manufacturer Amd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29F160DT-120EI CAD Model

Description

The AMD AM29F160DT-120EI is a NOR flash memory device with a capacity of 16 Mb.

  • Capacity: 16 Mb
  • Package: TSOP
  • Number of Pins: 48
  • Operating Supply Voltage: 5 V
  • Access Time: 120 ns
  • Sync/Async Interface: Asynchronous
  • Application: Various custom parts applications
  • Supply and Demand Status: Limited
  • RoHS Compliant: Yes
  • Radiation Hardening: No
  • Nominal Supply Current: 50 mA
  • Operating Temperature Range: -40 °C to 85 °C

You May Also Be Interested in

Diodes Incorporated
IC REG LIN 3.3V SOT25 T&R 3K / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25
Lowest to $0.5359
ECAD model for AP7383-33W5-7
Diodes Incorporated
MAGNETIC SWITCH OMNIPOL SC59-3 / Digital Switch Omnipolar Switch Open Drain Hall Effect SC-59-3
Lowest to $0.2452
ECAD model for AH1815-W-7
Knowles
Lowest to $0.0627
ECAD model for 0402B104K160NT
Allegro MicroSystems, LLC
MAGNETIC SWITCH LATCH SOT23W-5 / Digital Switch Latch Open Drain Hall Effect SOT-23W-5
Lowest to $46.2878
ECAD model for APS12626LLHALX-AAP
Rohm Semiconductor
Transistor, Aec-Q101, Npn, 60V, Sot-323 Rohs Compliant: Yes
Lowest to $0.1235
ECAD model for 2SC5876FRAT106
HARTING
CABLE MOD 10P10C PLUG-PLUG 6.56' / Modular Cable Plug to Plug 10p10c (RJ50) 6.56' (2.00m) Shielded
Need more? Email Us
ECAD model for 33481111A21020
ATC
Ceramic Multilayer Capacitor (P90 & NP0)
Need more? Email Us
ECAD model for 600S8R2JT250T4K
Kingbright Corporation
Standard LEDs - Through Hole
Need more? Email Us
ECAD model for APK3520VGC
Atheros
Need more? Email Us
ECAD model for AR2315A-00

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention