EN
  • EN
  • DE
  • IT

AH1815-W-7

Part No AH1815-W-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH OMNIPOL SC59-3  /  Digital Switch Omnipolar Switch Open Drain Hall Effect SC-59-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Diodes Incorporated
Package Tape & Reel
Function Omnipolar Switch
Technology Hall Effect
Polarization North Pole, South Pole
Sensing Range ±54mT Trip, ±49mT Release
Test Condition -40°C ~ 125°C
Voltage - Supply 2.5V ~ 5.5V
Current - Supply (Max) 6mA
Current - Output (Max) 2.5mA
Output Type Open Drain
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package SC-59-3
Package / Case TO-236-3, SC-59, SOT-23-3
Base Product Number AH1815
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AH1815-W-7DIDKR,AH1815-W-7DICT,AH1815-W-7DITR
Standard Package 3,000
Win Source Part Number 1122624-AH1815-W-7
Ultra Librarian 3D Model Ultra Librarian AH1815-W-7 CAD Model

Description

The AH1815-W-7 is a high-performance, micropower magnetic Hall effect sensor designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This sensor is specifically tailored for battery-powered and portable applications due to its low power consumption and compact form factor.

Key Features

  • Supply Voltage Range: The AH1815-W-7 operates over a wide supply voltage range from 2.5V to 5.5V, making it versatile for various applications.
  • Low Power Consumption: It is designed for energy efficiency, which is critical for extending the battery life of portable devices.
  • Omni-polar Operation: The sensor can detect both North and South poles, offering flexibility in magnet selection and simplifying system design.
  • High Sensitivity: With its high sensitivity, the AH1815-W-7 can detect weak magnetic fields with high accuracy.
  • Chopper Stabilized Design: This feature ensures stable operation over a wide temperature range and reduces signal drift, enhancing reliability.

Applications

The AH1815-W-7 is ideal for a wide range of applications, including:

  • Portable electronic devices
  • Battery-powered sensors
  • Smart meters
  • Consumer electronics
  • Industrial controls

Package Information

The sensor is available in a small and lead-free package designated as SOT-23. This package is referred to as "W-7" and is designed for surface-mount technology (SMT), which is conducive for modern, compact PCB designs.

Environmental Compliance

Diodes Incorporated is committed to environmental sustainability. The AH1815-W-7 adheres to RoHS directives, which means it is free from hazardous substances like lead, making it suitable for use in eco-friendly products.

With its robust design, low power consumption, and high sensitivity, the AH1815-W-7 from Diodes Incorporated stands out as an excellent choice for designers looking to incorporate reliable magnetic sensing capabilities into their applications.

You May Also Be Interested in

Infineon Technologies
MAG SWITCH UNIPOLAR SOT23-3
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
TO-92S
Lowest to $0.0925
Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH OMNIPOLAR TO92-3
Lowest to $0.3377
Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
Diodes Incorporated
MAG SWITCH OMNIPOLAR SOT23 T&R
Lowest to $0.3942
U18
Semiment Technology Co., Ltd.
SIP-3 Switches (Solid State) RoHS
Lowest to $0.4399
Diodes Incorporated
MAGNETIC SWITCH LATCH 4SIP / Digital Switch Latch Open Collector Hall Effect 4-SIP
Lowest to $0.1964
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2676 $50.8440
460+ $0.2196 $101.0160
710+ $0.2127 $151.0170
975+ $0.2059 $200.7525
1,260+ $0.1990 $250.7400
1,685+ $0.1784 $300.6040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess