EN
  • EN
  • DE

AM29F160DT-70EC

Part No AM29F160DT-70EC
Manufacturer Amd
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Amd
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817025-AM29F160DT-70EC
Ultra Librarian 3D Model Ultra Librarian AM29F160DT-70EC CAD Model

Description

The AM29F160DT-70EC is a 16 Mbit, 3.0 Volt-only Flash memory device manufactured by AMD. It is organized as 2,097,152 bytes. The device is offered in a 48-pin TSOP package and is designed for systems requiring high-density, high-performance, nonvolatile storage.

Applications

  • Embedded systems for code storage and execution.
  • Networking equipment for storing configuration data.
  • Consumer electronics such as digital cameras, MP3 players, and mobile devices.
  • Industrial control systems for storing program code and data.
  • Automotive electronics for storing firmware and calibration data.

Features

  • Single Power Supply Operation: Requires only a single 3.0V power supply for read and write operations.
  • High Performance: Fast access times of 70 ns.
  • Sector Erase Architecture: Enables flexible sector management for efficient data storage and retrieval.
  • Unlock Bypass Program Command: Reduces programming time for mass production.
  • Erase Suspend and Resume: Allows interruption of the erase process to read data from other sectors.
  • WP#/ACC Input: Provides hardware write protection and accelerated programming options.
  • Common Flash Interface (CFI): Enables easy integration with various microcontrollers and processors.
  • Low Power Consumption: Minimizes power consumption in both active and standby modes.

Benefits

  • Fast program and erase times reduce manufacturing costs.
  • Low power consumption extends battery life in portable devices.
  • Flexible sector architecture simplifies memory management.
  • High reliability ensures data integrity in demanding environments.
  • Easy integration reduces development time and costs.

Additional Details

The AM29F160DT-70EC supports both asynchronous and synchronous read operations. It features a sector protection mechanism to prevent accidental erasure of critical data. The device is compliant with the JEDEC standard for Flash memory devices. The '70' in the part number indicates the access time of 70ns, and 'EC' signifies a specific temperature range and package option. Consult the AMD datasheet for detailed information about programming algorithms, timing specifications, and reliability characteristics. Proper handling and storage are essential to prevent damage to the device.

Note:Always refer to the manufacturer's datasheet for the most accurate and up-to-date specifications and application guidelines. Parameters may vary slightly depending on the specific manufacturing lot.

You May Also Be Interested in

3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Comet America, LP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Phoenix Contact
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess